location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Smead Monitor/Keyboard Stand 15 monitor mount / stand Desk Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Smead Check ‘Smead’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Monitor/Keyboard Stand 15
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A1909010
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Smead’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Smead: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14475
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Smead Monitor/Keyboard Stand 15 monitor mount / stand Desk Transparent
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 45 kg
  • - Mounting type: Desk
  • - Transparent
Long product name Smead Monitor/Keyboard Stand 15 monitor mount / stand Desk Transparent :
The long product name of Smead Monitor/Keyboard Stand 15 monitor mount / stand Desk Transparent. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Monitor/Keyboard Stand 15
More>>>
Short summary description Smead Monitor/Keyboard Stand 15 monitor mount / stand Desk Transparent:
This short summary of the Smead Monitor/Keyboard Stand 15 monitor mount / stand Desk Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Smead Monitor/Keyboard Stand 15, 45 kg, Transparent

Long summary description Smead Monitor/Keyboard Stand 15 monitor mount / stand Desk Transparent:
This is an auto-generated long summary of Smead Monitor/Keyboard Stand 15 monitor mount / stand Desk Transparent based on the first three specs of the first five spec groups.

Smead Monitor/Keyboard Stand 15. Maximum weight capacity: 45 kg. Product colour: Transparent

Brand Image Product code Product Stock Price from
Smead

Smead Monitor/Keyboard Stand 13 - 18 monitor mount / stand Desk Transparent
(show image)
A1909100 Monitor/Keyboard Stand 13 - 18 0.00
(excl. VAT)
0 (incl. VAT)
Smead

Smead LCD Monitor Stand 7-12 monitor mount / stand Desk Transparent
(show image)
A1909150 LCD Monitor Stand 7-12 0.00
(excl. VAT)
0 (incl. VAT)