Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

SMC SMCRPU14 - Redundant Power Supply power supply unit 644 W Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SMC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SMCRPU14 - Redundant Power Supply
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMCRPU14
Category
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySMC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13822
This statistic is based on the 90294 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88272 free Open Icecat users.
Info modified on: 14 Jun 2019 12:51:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name SMC SMCRPU14 - Redundant Power Supply power supply unit 644 W Gray :
The short editorial description of SMC SMCRPU14 - Redundant Power Supply power supply unit 644 W Gray

SMCRPU14 - 4-Port Redundant Power Supply
More>>>
Short summary description SMC SMCRPU14 - Redundant Power Supply power supply unit 644 W Gray:
This short summary of the SMC SMCRPU14 - Redundant Power Supply power supply unit 644 W Gray data-sheet is auto-generated and uses the product title and the first six key specs.

SMC SMCRPU14 - Redundant Power Supply, 644 W, 100 - 240 V, 50 - 60 Hz, Overload, CSA/ C US (CSA 60950-00 & UL60950), CB: IEC 60950, EN 60950 (TÜV/GS), CE mark

Long summary description SMC SMCRPU14 - Redundant Power Supply power supply unit 644 W Gray:
This is an auto-generated long summary of SMC SMCRPU14 - Redundant Power Supply power supply unit 644 W Gray based on the first three specs of the first five spec groups.

SMC SMCRPU14 - Redundant Power Supply. Total power: 644 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Safety: CSA/ C US (CSA 60950-00 & UL60950), CB: IEC 60950, EN 60950 (TÜV/GS), Certification: CE mark. Product colour: Gray, LED indicators: Link,Power. Weight: 5.5 kg. Dimensions (WxDxH): 440 x 323 x 43 mm, Maximum current: 7.8 A

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details