Warranty:
Limited lifetime
Long product name SMC TigerStack II 10/100/1000 48-ports
:
TigerStack II 10/100/1000 - Stackable 48-Port 10/100/1000 managed Switch with 4 Gigabit combo ports and 2 optional 10G uplinks
The long product name of SMC TigerStack II 10/100/1000 48-ports. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
TigerStack II 10/100/1000 - Stackable 48-Port 10/100/1000 managed Switch with 4 Gigabit combo ports and 2 optional 10G uplinks
More>>>
Short summary description SMC TigerStack II 10/100/1000 48-ports:
This short summary of the SMC TigerStack II 10/100/1000 48-ports data-sheet is auto-generated and uses the product title and the first six key specs.
SMC TigerStack II 10/100/1000 48-ports, Full duplex
Long summary description SMC TigerStack II 10/100/1000 48-ports:
This is an auto-generated long summary of SMC TigerStack II 10/100/1000 48-ports based on the first three specs of the first five spec groups.
SMC TigerStack II 10/100/1000 48-ports. Basic switching RJ-45 Ethernet ports quantity: 48. Full duplex. MAC address table: 8000 entries, Switching capacity: 176 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1v, IEEE 802.1w, IEEE 802.3, IEEE 802.3ad, IEEE...