SMC logo

SMC TigerStack III 24-Port 10/100 Power over Ethernet (PoE)

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13735
Info modified on:
21 Oct 2022, 10:14:07
Warranty:
Limited Lifetime
Long product name SMC TigerStack III 24-Port 10/100 Power over Ethernet (PoE):

Stackable 24-port 10/100 Managed POE Switch with 2 Combo Gigabit Ethernet/SFP Ports

Short summary description SMC TigerStack III 24-Port 10/100 Power over Ethernet (PoE):

SMC TigerStack III 24-Port 10/100, Full duplex, Power over Ethernet (PoE)

Long summary description SMC TigerStack III 24-Port 10/100 Power over Ethernet (PoE):

SMC TigerStack III 24-Port 10/100. Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 8000 entries, Switching capacity: 8.8 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.3, IEEE 802.3af, IEEE.... Power over Ethernet (PoE)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.