location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SMC EliteConnect Universal Wireless Bridge (Slave) 108 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SMC Check ‘SMC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteConnect Universal Wireless Bridge (Slave)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMC2888W-S
Category:
With a bridge you can connect different types of networks, e.g. a wireless network and an Ethernet network. A repeater expands the reach of your wireless network, which comes in handy if you have a bad or slow connection in some remote corners of your home or office.
Bridges & Repeaters Check ‘SMC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SMC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14906
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points SMC EliteConnect Universal Wireless Bridge (Slave) 108 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 108 Mbit/s
  • - Wi-Fi
  • - Antenna design: Detachable N-type
Warranty: Lifetime
Long product name SMC EliteConnect Universal Wireless Bridge (Slave) 108 Mbit/s :
The long product name of SMC EliteConnect Universal Wireless Bridge (Slave) 108 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EliteConnect™ 2.4GHz/5GHz DualBand Outdoor Wireless Access Point/Bridge (Slave)
More>>>
Short summary description SMC EliteConnect Universal Wireless Bridge (Slave) 108 Mbit/s:
This short summary of the SMC EliteConnect Universal Wireless Bridge (Slave) 108 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

SMC EliteConnect Universal Wireless Bridge (Slave), 108 Mbit/s, Wi-Fi, Wall mountable

Long summary description SMC EliteConnect Universal Wireless Bridge (Slave) 108 Mbit/s:
This is an auto-generated long summary of SMC EliteConnect Universal Wireless Bridge (Slave) 108 Mbit/s based on the first three specs of the first five spec groups.

SMC EliteConnect Universal Wireless Bridge (Slave). Maximum data transfer rate: 108 Mbit/s, Supported data transfer rates: 1, 2, 5.5, 6, 9, 11, 12, 18, 24, 36, 48, 54, 72, 96, 108 Mbps. Antenna design: Detachable, Antenna connector type: N-type. Frequency band: 2.4/5 GHz, Channels quantity: 13 channels, Modulation: 16-QAM, 64-QAM, BPSK, CCK, OFDM, QPSK. Networking standards: IEEE 802.11a, IEEE 802.11g, IEEE 802.11b. Security algorithms: 128-bit AES, WPA, Security features: Disable SSID Broadcast WCI

Brand Image Product code Product Stock Price from
SMC

SMC EliteConnect Universal Wireless Bridge (Master) 108 Mbit/s
(show image)
SMC2888W-M EliteConnect Universal Wireless Bridge (Master) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)