Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

SMC EZ Connect 2.4GHz Wireless USB Print Server Wireless LAN print server

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SMC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EZ Connect 2.4GHz Wireless USB Print Server
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMC2621W-UEU
Category
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
print servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SMC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Mar 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9019
This statistic is based on the 74624 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-03-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72898 free Open Icecat users .
Info modified on: 02 Sep 2017 05:23:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name SMC EZ Connect 2.4GHz Wireless USB Print Server Wireless LAN print server :
The short editorial description of SMC EZ Connect 2.4GHz Wireless USB Print Server Wireless LAN print server

EZ Connect 2.4GHz 11Mbps Wireless USB Print Server
More>>>
Short summary description SMC EZ Connect 2.4GHz Wireless USB Print Server Wireless LAN print server:
This short summary of the SMC EZ Connect 2.4GHz Wireless USB Print Server Wireless LAN print server data-sheet is auto-generated and uses the product title and the first six key specs.
SMC EZ Connect 2.4GHz Wireless USB Print Server, Wireless LAN, IEEE 802.11b,IEEE 802.3,IEEE 802.3u, External, WPA, 11 Mbit/s, Wireless LAN, Fast Ethernet
Long summary description SMC EZ Connect 2.4GHz Wireless USB Print Server Wireless LAN print server :

SMC EZ Connect 2.4GHz Wireless USB Print Server. Network connection type: Wireless LAN, Networking standards: IEEE 802.11b,IEEE 802.3,IEEE 802.3u, Antenna type: External. Security algorithms: WPA. Data transfer rate: 11 Mbit/s, Networking features: Wireless LAN, Fast Ethernet

This is an auto-generated long summary of SMC EZ Connect 2.4GHz Wireless USB Print Server Wireless LAN print server based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand Image Product code Product Stock Price from
SMC

SMC EZ Connect Wireless Print Server 2.4GHz Wireless LAN print server
(show image)
SMC2621W-PEU EZ Connect Wireless Print Server 2.4GHz  —