location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SMC EZ Connect Wireless 2.4GHz print server Wireless LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SMC Check ‘SMC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EZ Connect Wireless Print Server 2.4GHz
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMC2621W-PEU
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘SMC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SMC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7959
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Mar 2020 12:18:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name SMC EZ Connect Wireless 2.4GHz print server Wireless LAN :
The long product name of SMC EZ Connect Wireless 2.4GHz print server Wireless LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EZ Connect Wireless Print Server 2.4GHz
More>>>
Short summary description SMC EZ Connect Wireless 2.4GHz print server Wireless LAN:
This short summary of the SMC EZ Connect Wireless 2.4GHz print server Wireless LAN data-sheet is auto-generated and uses the product title and the first six key specs.

SMC EZ Connect Wireless Print Server 2.4GHz, Wireless LAN, IEEE 802.11b, IEEE 802.3, IEEE 802.3u, Single-band (2.4 GHz), WPA, 11 Mbit/s, Wireless LAN, Fast Ethernet

Long summary description SMC EZ Connect Wireless 2.4GHz print server Wireless LAN:
This is an auto-generated long summary of SMC EZ Connect Wireless 2.4GHz print server Wireless LAN based on the first three specs of the first five spec groups.

SMC EZ Connect Wireless Print Server 2.4GHz. Network connection type: Wireless LAN, Networking standards: IEEE 802.11b, IEEE 802.3, IEEE 802.3u, Wi-Fi band: Single-band (2.4 GHz). Data transfer rate: 11 Mbit/s, Networking features: Wireless LAN, Fast Ethernet, I/O ports: 1x 10/100 Ethernet (RJ-45) 1x Parallel

Brand Image Product code Product Stock Price from
SMC

SMC EZ Connect 2.4GHz Wireless USB print server Wireless LAN
(show image)
SMC2621W-UEU EZ Connect 2.4GHz Wireless USB Print Server 0.00
(excl. VAT)
0 (incl. VAT)