location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SmartMetals 172.2042 signage display mount 152.4 cm (60") Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SmartMetals Check ‘SmartMetals’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
172.2042
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
172.2042 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SmartMetals: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7315
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 05:32:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points SmartMetals 172.2042 signage display mount 152.4 cm (60") Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable floor stand Black, Grey
  • - Maximum screen size: 152.4 cm (60")
  • - Mounting type: Floor
Long product name SmartMetals 172.2042 signage display mount 152.4 cm (60") Black, Grey :
The long product name of SmartMetals 172.2042 signage display mount 152.4 cm (60") Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

46" - 60", Grey, Fixed
More>>>
Short summary description SmartMetals 172.2042 signage display mount 152.4 cm (60") Black, Grey:
This short summary of the SmartMetals 172.2042 signage display mount 152.4 cm (60") Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

SmartMetals 172.2042, 116.8 cm (46"), 152.4 cm (60")

Long summary description SmartMetals 172.2042 signage display mount 152.4 cm (60") Black, Grey:
This is an auto-generated long summary of SmartMetals 172.2042 signage display mount 152.4 cm (60") Black, Grey based on the first three specs of the first five spec groups.

SmartMetals 172.2042. Minimum screen size: 116.8 cm (46"), Maximum screen size: 152.4 cm (60"). Product colour: Black, Grey

Country Distributor
Nederland 1 distributor(s)