location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

SmartMax Click & Roll

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SmartMax Check ‘SmartMax’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartMax Click & Roll
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMX 404
Category:
Set of standardized pieces for the construction of a different models.
Building Toys Check ‘SmartMax’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SmartMax: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63413
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Apr 2024 12:36:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points SmartMax Click & Roll
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Building set
  • - Multicolour
  • - 30 pc(s)
  • - Suggested gender: Boy/Girl
  • - Recommended age (min): 3 yr(s)
  • - 1.41 kg
More>>>
Short summary description SmartMax Click & Roll:
This short summary of the SmartMax Click & Roll data-sheet is auto-generated and uses the product title and the first six key specs.

SmartMax Click & Roll, Building set, 3 yr(s), 30 pc(s), 1.41 kg

Long summary description SmartMax Click & Roll:
This is an auto-generated long summary of SmartMax Click & Roll based on the first three specs of the first five spec groups.

SmartMax Click & Roll. Product type: Building set, Recommended age (min): 3 yr(s), Number of pieces: 30 pc(s). Package weight: 1.41 kg

Features
Product type *
Building set
Suggested gender
Boy/Girl
Recommended age group
Child
Recommended age (min) *
3 yr(s)
Number of pieces *
30 pc(s)
Sound effects *
No
Product colour *
Multicolour
Power
Batteries required
No
Weight & dimensions
Package volume
9120 cm³
Package width
380 mm
Package depth
300 mm
Package height
80 mm
Package weight
1.41 kg
Package type
Closed box
Packaging content
Toy figure(s) included
No
Logistics data
Master (outer) case length
400 mm
Master (outer) case width
500 mm
Master (outer) case height
320 mm
Master (outer) case gross weight
8.8 kg
Master (outer) case volume
64000 cm³
Products per master (outer) case
6 pc(s)
Master (outer) case GTIN (EAN/UPC)
15414301249792
Products per pallet
120 pc(s)
Supplier features
Suitable for indoor use
Yes
Minimum number of players
1
Brand Image Product code Product Stock Price from
SmartMax Start SmartMax Start
(show image)
SMX 309 SmartMax Start 0.00
(excl. VAT)
0 (incl. VAT)