Smartdisk logo

Smartdisk FireLite external hard drive 120 GB 5400 RPM USB 2.0 Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11900
Info modified on:
04 Apr 2019, 07:55:24
Short summary description Smartdisk FireLite external hard drive 120 GB 5400 RPM USB 2.0 Silver:

Smartdisk FireLite, 120 GB, 2.0, 5400 RPM, Silver

Long summary description Smartdisk FireLite external hard drive 120 GB 5400 RPM USB 2.0 Silver:

Smartdisk FireLite. HDD capacity: 120 GB. USB version: 2.0. HDD speed: 5400 RPM. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.