location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Smartbitt SBT8W8DS tablet Mediatek 8 GB 20.3 cm (8") 1 GB Wi-Fi 4 (802.11n) Android White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Smartbitt Check ‘Smartbitt’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SBT8W8DS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SBT8W8DS
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Smartbitt’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Smartbitt: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3649
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2023 10:13:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Smartbitt SBT8W8DS tablet Mediatek 8 GB 20.3 cm (8") 1 GB Wi-Fi 4 (802.11n) Android White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Mobile tablet White
  • - 20.3 cm (8") 1024 x 768 pixels
  • - Mediatek 1.2 GHz
  • - 8 GB Flash Card reader integrated
  • - Single camera 2 MP Front camera 0.3 MP
  • - Wi-Fi 4 (802.11n) Bluetooth
  • - 3200 mAh
  • - Android
More>>>
Short summary description Smartbitt SBT8W8DS tablet Mediatek 8 GB 20.3 cm (8") 1 GB Wi-Fi 4 (802.11n) Android White:
This short summary of the Smartbitt SBT8W8DS tablet Mediatek 8 GB 20.3 cm (8") 1 GB Wi-Fi 4 (802.11n) Android White data-sheet is auto-generated and uses the product title and the first six key specs.

Smartbitt SBT8W8DS, 20.3 cm (8"), 1024 x 768 pixels, 8 GB, 1 GB, Android, White

Long summary description Smartbitt SBT8W8DS tablet Mediatek 8 GB 20.3 cm (8") 1 GB Wi-Fi 4 (802.11n) Android White:
This is an auto-generated long summary of Smartbitt SBT8W8DS tablet Mediatek 8 GB 20.3 cm (8") 1 GB Wi-Fi 4 (802.11n) Android White based on the first three specs of the first five spec groups.

Smartbitt SBT8W8DS. Display diagonal: 20.3 cm (8"), Display resolution: 1024 x 768 pixels. Internal storage capacity: 8 GB. Processor frequency: 1.2 GHz, Processor family: Mediatek. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0.3 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Operating system installed: Android. Product colour: White