Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Smartbitt On-line UPS 20kVA tower Double-conversion (Online) 20000 VA 18000 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Smartbitt
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
On-line UPS 20kVA tower
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SBOL20KT-3 show
Show alternative article codes used in the online market place
Category
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs)
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySmartbitt: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1647
This statistic is based on the 96385 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94218 free Open Icecat users.
Info modified on: 12 Mar 2019 10:09:50
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Smartbitt On-line UPS 20kVA tower Double-conversion (Online) 20000 VA 18000 W:
This short summary of the Smartbitt On-line UPS 20kVA tower Double-conversion (Online) 20000 VA 18000 W data-sheet is auto-generated and uses the product title and the first six key specs.

Smartbitt On-line UPS 20kVA tower, Double-conversion (Online), 20000 VA, 18000 W, Sine, 190 V, 520 V

Long summary description Smartbitt On-line UPS 20kVA tower Double-conversion (Online) 20000 VA 18000 W:
This is an auto-generated long summary of Smartbitt On-line UPS 20kVA tower Double-conversion (Online) 20000 VA 18000 W based on the first three specs of the first five spec groups.

Smartbitt On-line UPS 20kVA tower. UPS topology: Double-conversion (Online), Output power capacity: 20000 VA, Output power: 18000 W. Battery capacity: 9 Ah, Battery voltage: 12 V, Battery recharge time: 9 h. Form factor: Tower, Product colour: Black, Cooling type: Active. Width: 250 mm, Depth: 815 mm, Height: 826 mm