Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Office Optical 800 DPI Black
- - Right-hand USB Type-A
- - Scroll type: Wheel Buttons quantity: 2
More>>>
Short summary description Smartbitt SB-MAPCU mouse Office Right-hand USB Type-A Optical 800 DPI:
This short summary of the Smartbitt SB-MAPCU mouse Office Right-hand USB Type-A Optical 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.
Smartbitt SB-MAPCU, Right-hand, Optical, USB Type-A, 800 DPI, Black
Long summary description Smartbitt SB-MAPCU mouse Office Right-hand USB Type-A Optical 800 DPI:
This is an auto-generated long summary of Smartbitt SB-MAPCU mouse Office Right-hand USB Type-A Optical 800 DPI based on the first three specs of the first five spec groups.
Smartbitt SB-MAPCU. Form factor: Right-hand. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 800 DPI, Buttons type: Pressed buttons, Buttons quantity: 2, Scroll type: Wheel. Product colour: Black