Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Smart 20-01175-20 230W projector lamp

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Smart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
20-01175-20
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20-01175-20
Category
Lamp which enables a projector (beamer) to project/show images.
projector lamps
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Smart: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 19 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 2630
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 19-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 25 Nov 2017 21:19:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Smart 20-01175-20 230W projector lamp :
The short editorial description of Smart 20-01175-20 230W projector lamp

230 W, 3000 H
More>>>
Short summary description Smart 20-01175-20 230W projector lamp:
This short summary of the Smart 20-01175-20 230W projector lamp data-sheet is auto-generated and uses the product title and the first six key specs.
Smart 20-01175-20, 230 W, 3000 h, Smart, UX60, 885i, 6801ix
Long summary description Smart 20-01175-20 230W projector lamp :

Smart 20-01175-20. Bulb power: 230 W, Service life of lamp: 3000 h, Brand compatibility: Smart, Compatibility: UX60, 885i, 6801ix

This is an auto-generated long summary of Smart 20-01175-20 230W projector lamp based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand Image Product code Product Stock Price from
GO Lamps

GO Lamps GL626 230W projector lamp
(show image)
GL626 GL626 EUR 84,73
(excl. VAT)
EUR 101,67 (incl. VAT)
Country Distributor
Österreich 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)