location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Smalvic Classic FI-70MT CL70F-ORPE RAME 75 L Brass, Brown

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Smalvic Check ‘Smalvic’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Classic
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
70
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FI-70MT CL70F-ORPE RAME
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1017924200 show
Show alternative article codes used in the online market place
Category:
Enclosed compartment, usually part of a cooker, for cooking and heating food.
Ovens Check ‘Smalvic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Smalvic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11610
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:16:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Smalvic Classic FI-70MT CL70F-ORPE RAME 75 L Brass, Brown
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Electric 75 L Brass, Brown
  • - Convection cooking Grill Oven defrost function
  • - Self-cleaning Catalytic
  • - Built-in display Control type: Rotary
More>>>
Short summary description Smalvic Classic FI-70MT CL70F-ORPE RAME 75 L Brass, Brown:
This short summary of the Smalvic Classic FI-70MT CL70F-ORPE RAME 75 L Brass, Brown data-sheet is auto-generated and uses the product title and the first six key specs.

Smalvic Classic FI-70MT CL70F-ORPE RAME, Medium, Electric, 75 L, 75 L, Catalytic, Built-in

Long summary description Smalvic Classic FI-70MT CL70F-ORPE RAME 75 L Brass, Brown:
This is an auto-generated long summary of Smalvic Classic FI-70MT CL70F-ORPE RAME 75 L Brass, Brown based on the first three specs of the first five spec groups.

Smalvic Classic FI-70MT CL70F-ORPE RAME. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 75 L. Appliance placement: Built-in, Product colour: Brass, Brown, Control type: Rotary. Installation compartment width: 66.5 cm, Installation compartment depth: 55.7 cm, Installation compartment height: 58.5 cm

Brand Image Product code Product Stock Price from
Smalvic

Smalvic Premium FI-70MT SX79F-PSC INOX 75 L Stainless steel
(show image)
1017957500 FI-70MT SX79F-PSC INOX 0.00
(excl. VAT)
0 (incl. VAT)
Smalvic

Smalvic Premium FI-70MT SX79F-BT6 INOX 75 L Stainless steel
(show image)
1017947500 FI-70MT SX79F-BT6 INOX 0.00
(excl. VAT)
0 (incl. VAT)
Smalvic

Smalvic Target FI-70MT SX72-BT6 INOX 75 L Stainless steel
(show image)
1017967500 FI-70MT SX72-BT6 INOX 0.00
(excl. VAT)
0 (incl. VAT)
Smalvic

Smalvic Linear FI-70MT OM12-BT6 FUME 75 L Black, Stainless steel
(show image)
1015667500 FI-70MT OM12-BT6 FUME 0.00
(excl. VAT)
0 (incl. VAT)
Smalvic

Smalvic Premium FI-60WT SX69-PSC INOX 58 L Stainless steel
(show image)
1018607500 FI-60WT SX69-PSC INOX 0.00
(excl. VAT)
0 (incl. VAT)
Smalvic

Smalvic Target FI-60WT SX62-PSC INOX 58 L Stainless steel
(show image)
1016087500 FI-60WT SX62-PSC INOX 0.00
(excl. VAT)
0 (incl. VAT)
Smalvic

Smalvic Mirror FI-60MT BB-OFT BISELLATO 65 L 3400 W Grey
(show image)
1017720000 FI-60MT BB-OFT BISELLATO 0.00
(excl. VAT)
0 (incl. VAT)
Smalvic

Smalvic Touch FI-60MT BT60F-BT6 INOX 58 L Black, Stainless steel
(show image)
1016817500 FI-60MT BT60F-BT6 INOX 0.00
(excl. VAT)
0 (incl. VAT)
Smalvic

Smalvic Basic FI-60WT R61F-PSC AVENA 58 L Beige
(show image)
1017292600 FI-60WT R61F-PSC AVENA 0.00
(excl. VAT)
0 (incl. VAT)
Smalvic

Smalvic Glass FI-60WT /F-PSC NERO 58 L Black
(show image)
1016640400 FI-60WT GLASS/F-PSC NERO 0.00
(excl. VAT)
0 (incl. VAT)