location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Skyworth 55G9200 TV 139.7 cm (55") 4K Ultra HD Smart TV Black 400 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Skyworth Check ‘Skyworth’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
55G9200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55G9200 show
Show alternative article codes used in the online market place
Category: TVs Check ‘Skyworth’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Skyworth: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56234
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:39:21
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Skyworth 55G9200 TV 139.7 cm (55") 4K Ultra HD Smart TV Black 400 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 139.7 cm (55")
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 400 cd/m² 1200:1 IQR (Image Quality Ratio) 100 Hz
  • - DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2
  • - Smart TV
  • - Ethernet LAN
Long product name Skyworth 55G9200 TV 139.7 cm (55") 4K Ultra HD Smart TV Black 400 cd/m² :
The long product name of Skyworth 55G9200 TV 139.7 cm (55") 4K Ultra HD Smart TV Black 400 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

55" 4K Ultra HD, 3840 x 2160, 400 cd/m2, 1200:1, IQR 100Hz, DVB-T/T2/C/S/S2, CI+, 802.11ac, HDMI, USB, Scart, 93.96W, 16.9kg, Black
More>>>
Short summary description Skyworth 55G9200 TV 139.7 cm (55") 4K Ultra HD Smart TV Black 400 cd/m²:
This short summary of the Skyworth 55G9200 TV 139.7 cm (55") 4K Ultra HD Smart TV Black 400 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Skyworth 55G9200, 139.7 cm (55"), 3840 x 2160 pixels, 4K Ultra HD, Smart TV, DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, Black

Long summary description Skyworth 55G9200 TV 139.7 cm (55") 4K Ultra HD Smart TV Black 400 cd/m²:
This is an auto-generated long summary of Skyworth 55G9200 TV 139.7 cm (55") 4K Ultra HD Smart TV Black 400 cd/m² based on the first three specs of the first five spec groups.

Skyworth 55G9200. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. Smart TV. Motion interpolation technology: IQR (Image Quality Ratio) 100 Hz, Display brightness: 400 cd/m², Contrast ratio (typical): 1200:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Ethernet LAN. Product colour: Black