Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Skullcandy Lowrider Black,Chrome Circumaural headphone

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Skullcandy
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lowrider
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S5LWCY-008
Category
Headphones come in all sorts of designs and qualities, so you will surely be able to find your perfect pair in our database!
headphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Skullcandy: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 08 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5209
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 08-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 09 Dec 2017 14:43:49
The date of the most recent change of this product data-sheet in Icecat.
Long product name Skullcandy Lowrider Black,Chrome Circumaural headphone :
The short editorial description of Skullcandy Lowrider Black,Chrome Circumaural headphone

Lowrider - 18Hz - 20KHz
More>>>
Short summary description Skullcandy Lowrider Black,Chrome Circumaural headphone:
This short summary of the Skullcandy Lowrider Black,Chrome Circumaural headphone data-sheet is auto-generated and uses the product title and the first six key specs.
Skullcandy Lowrider, Circumaural, Wired, 18 - 20000 Hz, 32 Ω, 1.2 m, Black, Chrome
Long summary description Skullcandy Lowrider Black,Chrome Circumaural headphone :

Skullcandy Lowrider. Ear coupling: Circumaural, Headphone frequency: 18 - 20000 Hz, Impedance: 32 Ω, Driver unit: 4 cm. Cable length: 1.2 m. Colour of product: Black, Chrome

This is an auto-generated long summary of Skullcandy Lowrider Black,Chrome Circumaural headphone based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24
Testseek has collected 15 expert reviews for Skullcandy Lowrider and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
75%
Source Review comments Score
stuff.tv
Updated:
2014-09-21
Skullcandy's try-hard product styling and marketing mut rub anyone other than teenage surf wanabees the wrong way, but the Lowriders are surprisingly good. Actually they're better than good – crisp, clear and detailed. Well worth the price...
100%
avreview.co.uk
Updated:
2011-09-24
Were all used to carrying our music around with us these days, whether it be on iPod or mobile phone. But its very rare to get a decent set of headphones in the same box as a portable music player of any kind, so its well worth investigating a bett...
70%
knowyourmobile.com
Updated:
2014-09-21
The Lowrider headphones are Skullcandy's attempt at being all things to all people.They follow the current trend, which has seen the commuter and wannabe DJ plump for the can-style headset, but in a more practical way than most.Indeed, the Lowriders f...
Bottom line Julius BelcherWe review the Skullcandy Lowrider hadphones, a pair of folding cans that become quite compact for stowingPublished on Mar 8, 2011 The Lowrider headphones are Skullcandy's attempt at being all things to all people.They follow the current...
0%
Show all