location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Skullcandy Icon Headphones Wired Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Skullcandy Check ‘Skullcandy’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Icon
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S5ICCZ-035 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Skullcandy: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15621
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:21:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Skullcandy Icon Headphones Wired Black, Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Blue Headphones
  • - Wired
  • - Circumaural 18 - 20000 Hz
Long product name Skullcandy Icon Headphones Wired Black, Blue :
The long product name of Skullcandy Icon Headphones Wired Black, Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Icon - 18Hz - 20KHz
More>>>
Short summary description Skullcandy Icon Headphones Wired Black, Blue:
This short summary of the Skullcandy Icon Headphones Wired Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Skullcandy Icon, Wired, 18 - 20000 Hz, Headphones, Black, Blue

Long summary description Skullcandy Icon Headphones Wired Black, Blue:
This is an auto-generated long summary of Skullcandy Icon Headphones Wired Black, Blue based on the first three specs of the first five spec groups.

Skullcandy Icon. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 18 - 20000 Hz. Product colour: Black, Blue

Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 11:02:46
Uk has collected 5 expert reviews for Skullcandy Icon Headphones Wired Black, Blue and the average expert rating is 49 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
49%
Source Review comments Score
slipperybrick.com
Updated:
2011-09-24 11:02:44
Normally I’m not a big headphones kinda guy. I mean, I use them fairly often, but I don’t really get much enjoyment out of them as for the most part, one pair always seems pretty much like the other. So I don’t really go out of my way looking for quali...
0%