Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Skullcandy Ink'd Headphones Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Skullcandy
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ink'd
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S2INCZ-035
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySkullcandy: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5750
This statistic is based on the 96352 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94184 free Open Icecat users.
Info modified on: 12 Nov 2019 15:21:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name Skullcandy Ink'd Headphones Black, Blue :
The short editorial description of Skullcandy Ink'd Headphones Black, Blue

Ink'd - 20Hz - 20KHz
More>>>
Short summary description Skullcandy Ink'd Headphones Black, Blue:
This short summary of the Skullcandy Ink'd Headphones Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Skullcandy Ink'd, Headphones, Black, Blue, Wired, Intraaural, 20 - 20000 Hz, 1.1 cm

Long summary description Skullcandy Ink'd Headphones Black, Blue:
This is an auto-generated long summary of Skullcandy Ink'd Headphones Black, Blue based on the first three specs of the first five spec groups.

Skullcandy Ink'd. Product type: Headphones, Product colour: Black, Blue. Connectivity technology: Wired. Ear coupling: Intraaural, Headphone frequency: 20 - 20000 Hz, Driver unit: 1.1 cm

Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 11:06:48
Uk has collected 15 expert reviews for Skullcandy Ink'd Headphones Black, Blue and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 11:06:49
Nl heeft 15 proffesionele recensies verzameld voor Skullcandy Ink'd Hoofdtelefoons Zwart, Blauw. Het gemiddelde van deze proffesionele recensies is 70 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 11:06:47
Fr a recueilli 15 avis d’experts pour Skullcandy Ink'd Écouteurs Noir, Bleu et la note moyenne est de 70 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 11:06:48
De hat 15 Expertenmeinungen über Skullcandy Ink'd Kopfhörer Schwarz, Blau eingeholt. Das duchschnittliche Epertenrating ist 70 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 11:06:48
Testseek ha raccolto 15 recensioni da parte di esperti per Skullcandy Ink'd Cuffie Nero, Blu e la valutazione media da parte degli esperti è di 70 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 11:06:49
Es ha coleccionado 15 opiniones de expertos para Skullcandy Ink'd Auriculares Negro, Azul y la calificación media es 70 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 11:06:49
Dk har samlet 15 ekspertanmeldelser for Skullcandy Ink'd Hovedtelefoner Sort, Blå og den gennemsnitlige ekspertbedømmelse er 70 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 11:06:49
Se har samlat in 15 experttester för Skullcandy Ink'd Hörlurar Svart, Blå och det genomsnittliga betyget är 70 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
70%
Source Review comments Score
stereopoly.de
Updated:
2016-11-05 15:31:46
Audio ist immer wieder ein großes Thema bei uns. Dazu gehören nicht nur Multiroom-Systeme oder Bluetooth-Lautsprecher, sondern auch Kopfhörer. Heute möchte ich euch wieder ein Modell aus dieser Kategorie vorstellen – die Bluetooth-InEars INK'D Wireless vo...
Bottom line Die Skullcandy INK'D Wireless sind InEar Kopfhörer der Einstiegsklasse, welche mit einem meiner Meinung nach guten Preis-Leistungsverhältnis überzeugen kann. Die gewählten Materialien sind in Ordnung und gut verarbeitet. Die Kopfhörer lassen sich angenehm...
0%
hdblog.it
Updated:
2016-11-05 15:31:46
Tra i prodotti di fascia entry-level, Skullcandy propone questo interessante modello di auricolari Bluetooth chiamati Ink'd , che si caratterizzano non solamente per un design molto particolare, ma anche per le prestazioni offerte in relazione alla fascia...
0%
toptenreviews.com
Updated:
2011-09-24 11:06:46
The specifications for the Skullcandy INK’D earbud stereo headphones may cause some users to doubt their quality and performance; however, through our research we found that these Skullcandy earbuds offer crisp and clear sound that will surprise many u...
Good The design is beautiful and the sound is outstanding very crisp and clear...
Bad Three silicone earbud tips accommodate many users, but they still do not fit everyone.
Bottom line These headphones combine quality sound and unique style...
88%
examiner.com
Updated:
2016-11-05 15:31:46
Wireless headphones used to suffer from poor signal connections, secondary wireless receivers and a built in weight factor that was a result of the electronics required to make it all work. All of this has been blown away by Bluetooth, a short range wirel...
80%
pcmag.com
Updated:
2016-11-05 15:31:46
Skullcandy's latest affordable wireless earphone pair, the Ink'd Wireless, is a $49.99 Bluetooth model that uses the love-it-or-hate it flexible collar design. The collar offers some advantages: It's easier to see controls and operate them, and the fit ca...
Good Powerful, sculpted audio performance aimed at bass lovers, Doesn't distort, Affordable...
Bad Massive bass and sculpted highs lead to an inaccurate mix, Collar design not for everyone...
Bottom line The budget-friendly Skullcandy Ink'd Wireless headphones deliver thunderous bass in a flexible collar-based design...
70%
ljudochbild.se
Updated:
2011-09-24 11:06:46
Skullcandys proppar ser inte bara tuffa ut, de har också en tung bas. Men öronkuddarna är snälla och mjuka. Skullcandy är kända för sin tuffa streetsmart-formgivning. Ink’d finns i inte mindre än 32(!) olika färgkombinationer, med och utan mikrofon...
50%
testhub.pl
Updated:
2016-11-05 15:31:46
Ekspert recenzja wideo...
0%
Lydogbilde.no
Updated:
2011-09-24 11:06:46
Skullcandy er kjent for sin tøffe, streetsmarte formgivning. Ink’d finnes i ikke mindre enn 32(!) ulike fargekombinasjoner, og med og uten mikrofon. Dette er de vanlige proppene som har en passe lang, men noe slarkete kabel. De har ingen finesser eller ti...
Bottom line De myke silikonputene sitter behagelig og sikkert på plass og isolerer noe av støyen fra omgivelsene. Derimot må man passe på når man bruker dem, for de tåler ikke fuktighet. Lyden er litt grøtaktig og skarp, så man må også velge musikksjanger med omhu hv...
50%
firstpost.com
Updated:
2016-12-16 03:37:05
Skullcandy is a really well-known US (Utah-based) company known for its cool and funky designs in the audio segment, right from headphones to speakers. The company doesn't come up on audiophile tongues, but neither does it seem to be aimed at that crowd...
Bottom line Is the Skullcandy Ink'd Wireless for you? For most, the answer is yes. It has great styling, nice colours and Bluetooth earphones on a budget of the street price of Rs 3,000. I, for one, didn't like the non-clarity of sound, which can be easily fixed with...
70%
gadgets.ndtv.com
Updated:
2016-12-16 03:37:06
It was only a few months ago that California-based mobile accessories manufacturer Incipio announced that it would be acquiring Utah-based Skullcandy in a cash deal worth roughly $177 million. However, that hasn't stopped the company from proceeding with...
Good Powerful bass, Exciting, driven sound, Comfortable fit, excellent design, Decent price for a wireless headset...
Bad Connectivity is limited to Bluetooth, Connection isn't always stable, Low end is overpowering, Excessive bass can get tiring over time...
Bottom line The Skullcandy Ink'd Wireless has a lot of potential, because this is a headset that checks the right boxes when it comes to the mass market. It offers the benefits of wireless connectivity, a bass-oriented sonic signature, comfort, and good looks - all a...
70%
indianexpress.com
Updated:
2017-01-05 04:33:46
Skullcandy is a name well known and synonymous with earphones and earphones. We got our hands on one of the companys offerings from the Bluetooth earphones segment, the Skullcandy Inkd wireless. The lightweight and affordable Inkd wireless earphones ha...
Good Written by Varun Sharma | Published:December 30, 2016 3:10 pm, The tight seal of the soft eartips of the Skullcandy Ink’d earphones means there is very little to no background noise even in crowded spaces, Skullcandy is a name well known and synonymous wi...
Bad Written by Varun Sharma | Published:December 30, 2016 3:10 pm, The tight seal of the soft eartips of the Skullcandy Ink'd earphones means there is very little to no background noise even in crowded spaces, Skullcandy is a name well known and synonymous wi...
Bottom line There are so many options for Bluetooth earphones in the market right now, and all of those offerings have their pros and cons. Skullcandy Ink’d earphones are a good option and are reasonably priced for the great quality of music they put out – that too f...
80%