location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Skullcandy Ink'd Headphones Wired Calls/Music Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Skullcandy Check ‘Skullcandy’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ink'd
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S2INBI-FZ
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Skullcandy: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14852
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Sep 2021 18:12:00
The date of the most recent change of this product data-sheet in Icecat.
Long product name Skullcandy Ink'd Headphones Wired Calls/Music Black :
The long product name of Skullcandy Ink'd Headphones Wired Calls/Music Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ink'd - 20Hz - 20KHz
More>>>
Short summary description Skullcandy Ink'd Headphones Wired Calls/Music Black:
This short summary of the Skullcandy Ink'd Headphones Wired Calls/Music Black data-sheet is auto-generated and uses the product title and the first six key specs.

Skullcandy Ink'd, Wired, 20 - 20000 Hz, Calls/Music, Headphones, Black

Long summary description Skullcandy Ink'd Headphones Wired Calls/Music Black:
This is an auto-generated long summary of Skullcandy Ink'd Headphones Wired Calls/Music Black based on the first three specs of the first five spec groups.

Skullcandy Ink'd. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Cable length: 1.3 m, Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 10:59:18
Uk has collected 17 expert reviews for Skullcandy Ink'd Headphones Wired Calls/Music Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
toptenreviews.com
Updated:
2015-01-01 10:59:18
The specifications for the Skullcandy INK’D earbud stereo headphones may cause some users to doubt their quality and performance; however, through our research we found that these Skullcandy earbuds offer crisp and clear sound that will surprise many u...
Good The design is beautiful and the sound is outstanding very crisp and clear...
Bad Three silicone earbud tips accommodate many users, but they still do not fit everyone.
Bottom line These headphones combine quality sound and unique style...
88%
examiner.com
Updated:
2016-11-05 15:31:47
Wireless headphones used to suffer from poor signal connections, secondary wireless receivers and a built in weight factor that was a result of the electronics required to make it all work. All of this has been blown away by Bluetooth, a short range wirel...
80%
pcmag.com
Updated:
2016-11-05 15:31:47
Skullcandy's latest affordable wireless earphone pair, the Ink'd Wireless, is a $49.99 Bluetooth model that uses the love-it-or-hate it flexible collar design. The collar offers some advantages: It's easier to see controls and operate them, and the fit ca...
Good Powerful, sculpted audio performance aimed at bass lovers, Doesn't distort, Affordable...
Bad Massive bass and sculpted highs lead to an inaccurate mix, Collar design not for everyone...
Bottom line The budget-friendly Skullcandy Ink'd Wireless headphones deliver thunderous bass in a flexible collar-based design...
70%