location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sitecom WLR-6000 wireless router Gigabit Ethernet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sitecom Check ‘Sitecom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WLR-6000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WLR-6000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8716502023660
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sitecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139325
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sitecom WLR-6000 wireless router Gigabit Ethernet
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 450 Mbit/s
  • - Gigabit Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 4
  • - Quality of Service (QoS) support
Warranty: 10 years
Long product name Sitecom WLR-6000 wireless router Gigabit Ethernet :
The long product name of Sitecom WLR-6000 wireless router Gigabit Ethernet. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WLR-6000, Wireless Gigabit Router 450N X6
More>>>
Short summary description Sitecom WLR-6000 wireless router Gigabit Ethernet:
This short summary of the Sitecom WLR-6000 wireless router Gigabit Ethernet data-sheet is auto-generated and uses the product title and the first six key specs.

Sitecom WLR-6000, Ethernet LAN, ADSL

Long summary description Sitecom WLR-6000 wireless router Gigabit Ethernet:
This is an auto-generated long summary of Sitecom WLR-6000 wireless router Gigabit Ethernet based on the first three specs of the first five spec groups.

Sitecom WLR-6000. WLAN data transfer rate (max): 450 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, 802.1x RADIUS, WPA-AES, WPA-TKIP, WPA2. Cables included: LAN (RJ-45). WLAN data transfer rates supported: 450 Mbit/s, Bandwidth: 2.4 GHz

Source Testseek summary Average rating
Reviews
Updated:
2012-04-22 05:24:50
Uk has collected 7 expert reviews for Sitecom WLR-6000 wireless router Gigabit Ethernet and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
uk.hardware.info
Updated:
2014-01-03 17:06:08
While the Consumer Electronics Show in January of this year featured demonstrations of the next generation 802.11ac technology, we are still in the midst of a transition within the current 802.11n standard. After the 300 Mbps and 150 Mbps versions, manu...
Bottom line It's nice to see that none of the routers in this test perform poorly, but a few of them don't seem to take advantage of the extra data stream. We would still choose the 300n Netgear WNDR3800 over no less than nine of the fourteen 450N routers in this t...
0%
madshrimps.be
Updated:
2012-06-22 01:32:20
Product Features, SpecificationsAbout Sitecom Cloud Se...
Bottom line The new N750 X6 Wireless Gigabit Router from Sitecom preserves the same chassis design line as we have seen with the WLR-4000 tested in the past and offers concurrent dual band Wi-Fi, but only the 5GHz band is 450Mbps, the 2.4Ghz one still being 300Mb...
0%