Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sitecom Wireless Router 300N - Limited Edition

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sitecom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Router 300N - Limited Edition
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WL-614 show
Show alternative article codes used in the online market place
Category wireless routers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sitecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 33385
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 16 Dec 2017 15:10:11
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sitecom Wireless Router 300N - Limited Edition:
This short summary of the Sitecom Wireless Router 300N - Limited Edition data-sheet is auto-generated and uses the product title and the first six key specs.
Sitecom Wireless Router 300N - Limited Edition, 300 Mbit/s, Fast Ethernet, 10,100 Mbit/s, IEEE 802.11b,IEEE 802.11g,IEEE 802.11n,IEEE 802.3i,IEEE 802.3u, 128-bit WEP,64-bit WEP,WPA-AES,WPA-TKIP,WPA2, White
Long summary description Sitecom Wireless Router 300N - Limited Edition :

Sitecom Wireless Router 300N - Limited Edition. WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s. Networking standards: IEEE 802.11b,IEEE 802.11g,IEEE 802.11n,IEEE 802.3i,IEEE 802.3u. Security algorithms: 128-bit WEP,64-bit WEP,WPA-AES,WPA-TKIP,WPA2. Colour of product: White, LED indicators: LAN, Power, Status, WLAN

This is an auto-generated long summary of Sitecom Wireless Router 300N - Limited Edition based on the first three specs of the first five spec groups.
Wireless LAN features
WLAN data transfer rate (max) *
300 Mbit/s
Ethernet LAN features
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ethernet LAN interface type *
Fast Ethernet
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
4
Networking
Networking standards *
The way in which the network is working, e.g. IEEE 802.11a, IEEE 802.11b, IEEE 802.11g.
IEEE 802.11b,IEEE 802.11g,IEEE 802.11n,IEEE 802.3i,IEEE 802.3u
Supports ISDN connection
No
Antenna
Antennas quantity
2
Management features
Quality of Service (QoS) support
Yes
Universal Plug and Play (UPnP)
Yes
Security
Security algorithms
Security algorithms are used to provide authentication, cipher key generation, integrity and radio link privacy to users on mobile networks. The security algorithms supported are the ones that can be used with this product.
128-bit WEP,64-bit WEP,WPA-AES,WPA-TKIP,WPA2
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
White
LED indicators
LAN, Power, Status, WLAN
Certificates
Certification
ROHS, CE
Packaging content
AC adapter included
Yes
Cables included
LAN (RJ-45)
Manual
Yes
Other features
WLAN data transfer rates supported
300 Mbit/s
Networking features
Fast Ethernet
Maximum data transfer rate
0.3 Gbit/s
Data transfer rate
Rate at which data can be transferred, usually measured in units per second. May vary with network configurations.
300 Mbit/s
xDSL connection
No
X