Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sitecom Wireless adsl 2+ Modem Router 54g

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sitecom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless adsl 2+ Modem Router 54g
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WL-592
Category wireless routers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sitecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 14544
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 18 Oct 2017 06:58:15
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sitecom Wireless adsl 2+ Modem Router 54g:
This short summary of the Sitecom Wireless adsl 2+ Modem Router 54g data-sheet is auto-generated and uses the product title and the first six key specs.
Sitecom Wireless adsl 2+ Modem Router 54g, Internal, WEP 64 & 128 bits, WPA-TKIP, WPA-AES, WPA2, WPA, Grey, 802.11 b/g, 802.3u, 802.3i
Long summary description Sitecom Wireless adsl 2+ Modem Router 54g :

Sitecom Wireless adsl 2+ Modem Router 54g. Antenna type: Internal. Firewall security: WEP 64 & 128 bits, WPA-TKIP, WPA-AES, WPA2, WPA. Colour of product: Grey. Networking features: 802.11 b/g, 802.3u, 802.3i

This is an auto-generated long summary of Sitecom Wireless adsl 2+ Modem Router 54g based on the first three specs of the first five spec groups.
DSL features
ADSL
Yes
Networking
Supports ISDN connection
No
Antenna
Antenna type *
Type of antenna, also known an aerial, e.g. external, internal.
Internal
Antennas quantity
1
Management features
Reset button
Yes
Quality of Service (QoS) support
Yes
Management features
Universal Plug and Play (UPnP)
Yes
Security
Filtering
Yes
Firewall security
Part of a computer system or network which is designed to block unauthorized access while permitting outward communication.
WEP 64 & 128 bits, WPA-TKIP, WPA-AES, WPA2, WPA
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Grey
Other features
Networking features
802.11 b/g, 802.3u, 802.3i
xDSL connection
Yes
X