location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sitecom CN-240 storage drive enclosure Black, Blue, Silver 3.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sitecom Check ‘Sitecom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CN-240
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN-240
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘Sitecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sitecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106337
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sitecom CN-240 storage drive enclosure Black, Blue, Silver 3.5"
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Serial ATA 3.5"
  • - Number of storage drives supported: 1
  • - 5 Gbit/s
  • - Black, Blue, Silver
Warranty: 10 years
Long product name Sitecom CN-240 storage drive enclosure Black, Blue, Silver 3.5" :
The long product name of Sitecom CN-240 storage drive enclosure Black, Blue, Silver 3.5". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 3.0 Starter Kit CN-240
More>>>
Short summary description Sitecom CN-240 storage drive enclosure Black, Blue, Silver 3.5":
This short summary of the Sitecom CN-240 storage drive enclosure Black, Blue, Silver 3.5" data-sheet is auto-generated and uses the product title and the first six key specs.

Sitecom CN-240, 3.5", Serial ATA, 5 Gbit/s, Black, Blue, Silver

Long summary description Sitecom CN-240 storage drive enclosure Black, Blue, Silver 3.5":
This is an auto-generated long summary of Sitecom CN-240 storage drive enclosure Black, Blue, Silver 3.5" based on the first three specs of the first five spec groups.

Sitecom CN-240. Number of storage drives supported: 1, Storage drive size: 3.5", Supported storage drive interfaces: Serial ATA. Data transfer rate: 5 Gbit/s. Product colour: Black, Blue, Silver

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:16:46
Uk has collected 2 expert reviews for Sitecom CN-240 storage drive enclosure Black, Blue, Silver 3.5" and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%