location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SINGER SB1040

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SINGER Check ‘SINGER’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SB1040
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SIN_SB1040 show
Show alternative article codes used in the online market place
Category:
Long, narrow board covered with soft material and folding legs, on which clothes, sheets, etc. are ironed.
Ironing Boards Check ‘SINGER’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SINGER: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26147
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description SINGER SB1040:
This short summary of the SINGER SB1040 data-sheet is auto-generated and uses the product title and the first six key specs.

SINGER SB1040, Cotton, 2300 W, 250 W, 500 x 140 x 1170 mm, 11.2 kg

Long summary description SINGER SB1040:
This is an auto-generated long summary of SINGER SB1040 based on the first three specs of the first five spec groups.

SINGER SB1040. Cover material: Cotton, Maximum power: 2300 W, Power: 250 W. Product dimensions when closed (WxDxH): 500 x 140 x 1170 mm, Weight: 11.2 kg