Warranty:
Limited 25-year warranty on the sewing machine head, limited 2-year on electrical, limited 90-day warranty on labor
Long product name SINGER HD 4411 sewing machine Electric
:
Heavy Duty 4411, grey
The long product name of SINGER HD 4411 sewing machine Electric. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Heavy Duty 4411, grey
More>>>
Short summary description SINGER HD 4411 sewing machine Electric:
This short summary of the SINGER HD 4411 sewing machine Electric data-sheet is auto-generated and uses the product title and the first six key specs.
SINGER HD 4411, Grey, Sewing, 4 Step, Variable, Rotary, 5 mm
Long summary description SINGER HD 4411 sewing machine Electric:
This is an auto-generated long summary of SINGER HD 4411 sewing machine Electric based on the first three specs of the first five spec groups.
SINGER HD 4411. Product colour: Grey, Sewing machine functions: Sewing, Buttonhole type: 4 Step. Power supply type: Electric, AC input voltage: 220 - 240 V