Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 2 L Number of speeds: 10 Grey, White
- - Pulse function
- - Bowl material: Stainless steel
- - 1200 W
More>>>
Short summary description Simeo DX356 food processor 1200 W 2 L Grey, White:
This short summary of the Simeo DX356 food processor 1200 W 2 L Grey, White data-sheet is auto-generated and uses the product title and the first six key specs.
Simeo DX356, 2 L, Grey, White, Buttons, Rotary, 40 - 130 °C, Stainless steel, 1200 W
Long summary description Simeo DX356 food processor 1200 W 2 L Grey, White:
This is an auto-generated long summary of Simeo DX356 food processor 1200 W 2 L Grey, White based on the first three specs of the first five spec groups.
Simeo DX356. Bowl capacity: 2 L, Product colour: Grey, White, Control type: Buttons, Rotary. Bowl material: Stainless steel. Power: 1200 W, Maximum input power: 1200 W. Weight: 7 kg