location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sim2 Lampe For LUMIS UNO LUMIS 3D-S Projektor 280W 2000h - Replacement Lamp

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sim2 Check ‘Sim2’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lampe For LUMIS UNO LUMIS 3D-S Projektor 280W 2000h - Replacement Lamp
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
930100704
Category:
Does not fit in any category
Not Categorized Check ‘Sim2’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sim2: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 874
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jun 2018 04:48:54
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sim2 Lampe For LUMIS UNO LUMIS 3D-S Projektor 280W 2000h - Replacement Lamp :
The long product name of Sim2 Lampe For LUMIS UNO LUMIS 3D-S Projektor 280W 2000h - Replacement Lamp. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

sim2 930100704 - Lamp for SIM2 Projector LUMIS UNO / LUMIS 3D-S - 2000 hours- 280 Watts- Type
More>>>
Short summary description Sim2 Lampe For LUMIS UNO LUMIS 3D-S Projektor 280W 2000h - Replacement Lamp:
This short summary of the Sim2 Lampe For LUMIS UNO LUMIS 3D-S Projektor 280W 2000h - Replacement Lamp data-sheet is auto-generated and uses the product title and the first six key specs.

Sim2 Lampe For LUMIS UNO LUMIS 3D-S Projektor 280W 2000h - Replacement Lamp

Long summary description Sim2 Lampe For LUMIS UNO LUMIS 3D-S Projektor 280W 2000h - Replacement Lamp:
This is an auto-generated long summary of Sim2 Lampe For LUMIS UNO LUMIS 3D-S Projektor 280W 2000h - Replacement Lamp based on the first three specs of the first five spec groups.

Sim2 Lampe For LUMIS UNO LUMIS 3D-S Projektor 280W 2000h - Replacement Lamp

Country Distributor
United Kingdom 1 distributor(s)