location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Silverstone PB06 Lithium Polymer (LiPo) 10000 mAh Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Silverstone Check ‘Silverstone’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PB06
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SST-PB06BS show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710007223079
Category:
Device which can be used to recharge batteries. Some can be used as portable power-providing device.
Power Banks Check ‘Silverstone’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Silverstone: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13818
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:10:59
The date of the most recent change of this product data-sheet in Icecat.
Silverstone SST-PB06BS user manual (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Silverstone PB06 Lithium Polymer (LiPo) 10000 mAh Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 12V car jump starter function for emergency rescue
  • - Both input and output connectors support Quick Charge 2.0 fast charging technology up to 9V
  • - Includes two distinct LED flashlight patterns
  • - Compact and portable design for convenient storage anywhere in the car
  • - Includes comprehensive safety and protection mechanism
Long product name Silverstone PB06 Lithium Polymer (LiPo) 10000 mAh Black, Silver :
The long product name of Silverstone PB06 Lithium Polymer (LiPo) 10000 mAh Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lithium polymer, 10000mAh, QC2.0, LED flashlight, 80 x 22 x 152.3mm, Black + Silver
More>>>
Short summary description Silverstone PB06 Lithium Polymer (LiPo) 10000 mAh Black, Silver:
This short summary of the Silverstone PB06 Lithium Polymer (LiPo) 10000 mAh Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Silverstone PB06, 10000 mAh, Lithium Polymer (LiPo), Black, Silver

Long summary description Silverstone PB06 Lithium Polymer (LiPo) 10000 mAh Black, Silver:
This is an auto-generated long summary of Silverstone PB06 Lithium Polymer (LiPo) 10000 mAh Black, Silver based on the first three specs of the first five spec groups.

Silverstone PB06. Battery capacity: 10000 mAh, Battery technology: Lithium Polymer (LiPo). USB Type-A output ports: 1. Product colour: Black, Silver