Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Silicon Power Ultima U03 32GB USB 2.0 USB Type-A connector Black USB flash drive

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Silicon Power
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ultima U03
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ULTIMA U03 32GB BLACK
Category
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB flash drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Silicon Power: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3290
This statistic is based on the 76090 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74344 free Open Icecat users .
Info modified on: 19 Feb 2018 16:17:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name Silicon Power Ultima U03 32GB USB 2.0 USB Type-A connector Black USB flash drive :
The short editorial description of Silicon Power Ultima U03 32GB USB 2.0 USB Type-A connector Black USB flash drive

32GB, USB 2.0, 13g, Black
More>>>
Silicon Power Ultima U03 32GB USB 2.0 USB Type-A connector Black USB flash drive:
The official marketing text of Silicon Power Ultima U03 32GB USB 2.0 USB Type-A connector Black USB flash drive as supplied by the manufacturer

Classic reinvented
The elegant design of SP Ultima U03 is simple yet classic. The front cover features a luxurious diamond cut pattern with a glossy surface, and the textured rear cover includes a retractable USB connector for easy access and storage.

Fabulously designed with practical functions
Ultima U03 allows users to carry data around in fashion and ease. It's built in internal LED indicator illuminates through the front cover to display data transfer status during use.

Fashionable accessory for personal taste.
U03 is available in mystery black and snowy white to best match your fashionable collection. It is the perfect tech accessory to go with that special stylish purse.

Short summary description Silicon Power Ultima U03 32GB USB 2.0 USB Type-A connector Black USB flash drive:
This short summary of the Silicon Power Ultima U03 32GB USB 2.0 USB Type-A connector Black USB flash drive data-sheet is auto-generated and uses the product title and the first six key specs.

Silicon Power Ultima U03, 32 GB, USB 2.0, USB Type-A connector, Cap, 13 g, Black

Long summary description Silicon Power Ultima U03 32GB USB 2.0 USB Type-A connector Black USB flash drive:
This is an auto-generated long summary of Silicon Power Ultima U03 32GB USB 2.0 USB Type-A connector Black USB flash drive based on the first three specs of the first five spec groups.

Silicon Power Ultima U03. Capacity: 32 GB, USB version: USB 2.0, USB Type-A connector. Form factor: Cap. Weight: 13 g. Colour of product: Black

Performance
Capacity *
Capacity of the storage media.
32 GB
USB version *
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
USB 2.0
USB Type-A connector
Yes
USB Type-C connector
No
Windows operating systems supported
Windows vesions wich can be used with the device.
Windows 2000,Windows 7 Home Basic,Windows 7 Home Basic x64,Windows 7 Home Premium,Windows 7 Home Premium x64,Windows 7 Professional,Windows 7 Professional x64,Windows 7 Starter,Windows 7 Starter x64,Windows 7 Ultimate,Windows 7 Ultimate x64,Windows 8,Windows 8 Enterprise,Windows 8 Enterprise x64,Windows 8 Pro,Windows 8 Pro x64,Windows 8 x64,Windows Vista Business,Windows Vista Business x64,Windows Vista Enterprise,Windows Vista Enterprise x64,Windows Vista Home Basic,Windows Vista Home Basic x64,Windows Vista Home Premium,Windows Vista Home Premium x64,Windows Vista Ultimate,Windows Vista Ultimate x64,Windows XP Home,Windows XP Home x64,Windows XP Professional,Windows XP Professional x64
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Design
Form factor *
The shape or design of the product.
Cap
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 70 °C
Weight & dimensions
Width
The measurement or extent of something from side to side.
20 mm
Depth
The distance from the front to the back of something.
8.6 mm
Height
The measurement of the product from head to foot or from base to top.
55 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
13 g
Packaging data
Quantity
The number of products there are.
1
Drivers included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-02-07
Testseek has collected 1 expert review for Silicon Power Ultima U03 and the rating is 78 of 100. Click below and use Testseek to find all ratings, product awards and conclusions.
78%
X