location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Silicon Power Luxmini 320 USB flash drive 2 GB USB Type-A 2.0 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Silicon Power Check ‘Silicon Power’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Luxmini 320
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LUXMINI 320 WHITE 4G
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘Silicon Power’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Silicon Power: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2503
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2019 07:39:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Silicon Power Luxmini 320 USB flash drive 2 GB USB Type-A 2.0 White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 GB USB Type-A 2.0
  • - Form factor: Cap
  • - White
Long product name Silicon Power Luxmini 320 USB flash drive 2 GB USB Type-A 2.0 White :
The long product name of Silicon Power Luxmini 320 USB flash drive 2 GB USB Type-A 2.0 White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4GB, 9g, White
More>>>
Short summary description Silicon Power Luxmini 320 USB flash drive 2 GB USB Type-A 2.0 White:
This short summary of the Silicon Power Luxmini 320 USB flash drive 2 GB USB Type-A 2.0 White data-sheet is auto-generated and uses the product title and the first six key specs.

Silicon Power Luxmini 320, 2 GB, USB Type-A, 2.0, Cap, 9 g, White

Long summary description Silicon Power Luxmini 320 USB flash drive 2 GB USB Type-A 2.0 White:
This is an auto-generated long summary of Silicon Power Luxmini 320 USB flash drive 2 GB USB Type-A 2.0 White based on the first three specs of the first five spec groups.

Silicon Power Luxmini 320. Capacity: 2 GB, Device interface: USB Type-A, USB version: 2.0. Form factor: Cap. Weight: 9 g. Product colour: White

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:34:42
Uk has collected 1 expert review for Silicon Power Luxmini 320 USB flash drive 2 GB USB Type-A 2.0 White and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%