location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Silex SX-ND-4350WAN Plus 1000 Mbit/s Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Silex Check ‘Silex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SX-ND-4350WAN Plus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E1392
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4944406005565
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘Silex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Silex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22885
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (4.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Silex SX-ND-4350WAN Plus 1000 Mbit/s Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Projects the teacher's screen (Windows) in real time on to an interactive board over a dual-band 802.11a/b/g/n WiFi connection including touch inputs. The teacher can also project students' screens (Windows, Android, and Chrome OS)
  • - A dedicated SX-ND-4350WAN Plus dual-band high-performance WiFi AP in each classroom provides a more stable and distributed network for a better user experience. It can securely connect up to 52 wireless client devices
  • - Silex USB Virtual Link Technology™ enables various input devices such as touch panels or USB devices to be remotely accessed from other devices on the network using our USB over IP technology
  • - Real time wireless interactive collaboration between teacher and student including touch input and display
  • - Bi-directional USB touch input transfer between students/teachers and interactive board over WiFi
Long product name Silex SX-ND-4350WAN Plus 1000 Mbit/s Black :
The long product name of Silex SX-ND-4350WAN Plus 1000 Mbit/s Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10BASE-T/100BASE-TX/ 1000BASE-T RJ-45, IEEE802.11a/b/g/n, 2.4/5 GHz, HDMI, QoS, 4 SSID, 2x USB 2.0, 120x155x32 mm
More>>>
Short summary description Silex SX-ND-4350WAN Plus 1000 Mbit/s Black:
This short summary of the Silex SX-ND-4350WAN Plus 1000 Mbit/s Black data-sheet is auto-generated and uses the product title and the first six key specs.

Silex SX-ND-4350WAN Plus, 2.4 GHz, 5 GHz, 1000 Mbit/s, 64-bit WEP, 128-bit WEP, AES, TKIP, WPA, WPA-Enterprise, WPA-PSK, WPA2-Enterprise, WPA2-PSK, 10,100,1000 Mbit/s

Long summary description Silex SX-ND-4350WAN Plus 1000 Mbit/s Black:
This is an auto-generated long summary of Silex SX-ND-4350WAN Plus 1000 Mbit/s Black based on the first three specs of the first five spec groups.

Silex SX-ND-4350WAN Plus. 2.4 GHz, 5 GHz, Maximum data transfer rate: 1000 Mbit/s. Security algorithms: 64-bit WEP, 128-bit WEP, AES, TKIP, WPA, WPA-Enterprise, WPA-PSK, WPA2-Enterprise, WPA2-PSK. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black

Country Distributor
Deutschland 1 distributor(s)