location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Silex DS-510 print server Ethernet LAN Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Silex Check ‘Silex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS-510
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E1305
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘Silex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Silex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11691
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:14:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Silex DS-510 print server Ethernet LAN Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ethernet LAN IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
  • - Web-based management
  • - Ethernet LAN (RJ-45) ports: 1
  • - USB 2.0 ports quantity: 2
  • - Grey
Long product name Silex DS-510 print server Ethernet LAN Grey :
The long product name of Silex DS-510 print server Ethernet LAN Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10BASE-T, 100BASE-TX, 1000BASE-T, 2 x USB 2.0, TCP/IP, 96g, AC 100-120V 50/60Hz, DC 5V 2.5A, 2.5W
More>>>
Short summary description Silex DS-510 print server Ethernet LAN Grey:
This short summary of the Silex DS-510 print server Ethernet LAN Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Silex DS-510, Grey, Ethernet LAN, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, 10,100,1000 Mbit/s, 10BASE-T, 100BASE-TX, 1000BASE-T, TCP/IP

Long summary description Silex DS-510 print server Ethernet LAN Grey:
This is an auto-generated long summary of Silex DS-510 print server Ethernet LAN Grey based on the first three specs of the first five spec groups.

Silex DS-510. Product colour: Grey. Network connection type: Ethernet LAN, Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, Ethernet LAN data rates: 10,100,1000 Mbit/s. Supported network protocols: TCP/IP, Management protocols: TELNET. USB connector type: USB Type-A. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 2.5 W