location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siku 1886 play vehicle/play track

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siku Check ‘Siku’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1886
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1886 show
Show alternative article codes used in the online market place
Category:
Toy cars, planes etc.
Play Vehicles & Play Tracks Check ‘Siku’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siku: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76271
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2024 12:06:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Siku 1886 play vehicle/play track
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mobile crane model
  • - Material: Metal, Plastic
  • - Recommended age (min): 3 yr(s)
  • - Grey, Orange
Long product name Siku 1886 play vehicle/play track :
The long product name of Siku 1886 play vehicle/play track. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mobile crane, 97 x 260 x 96 mm, 1:87
More>>>
Siku 1886 play vehicle/play track:
The official description of Siku 1886 play vehicle/play track as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The new mobile crane from the Liebheer brand is a highlight of the 1:87 scale construction model range. The model, almost entirely of die-cast metal, travels on a 7-axle chassis with rubberized tyres. The machine unit rotates 360°. The crane arm is height-adjustable and single-folding. Four metal supports are extendable, if desired.

Short summary description Siku 1886 play vehicle/play track:
This short summary of the Siku 1886 play vehicle/play track data-sheet is auto-generated and uses the product title and the first six key specs.

Siku 1886, Mobile crane model, 3 yr(s), Metal, Plastic, Grey, Orange

Long summary description Siku 1886 play vehicle/play track:
This is an auto-generated long summary of Siku 1886 play vehicle/play track based on the first three specs of the first five spec groups.

Siku 1886. Product type: Mobile crane model, Recommended age (min): 3 yr(s), Material: Metal, Plastic, Product colour: Grey, Orange

Features
Product type *
Mobile crane model
Product colour *
Grey, Orange
Material *
Metal, Plastic
Recommended age (min) *
3 yr(s)
Scale
1:87
Weight & dimensions
Width
97 mm
Weight & dimensions
Depth
260 mm
Height
96 mm
Packaging data
Package width
66 mm
Package depth
255 mm
Package height
97 mm
Package weight
406 g