location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siku Low loader with helicopter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siku Check ‘Siku’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Low loader with helicopter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1610 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4006874016105
Category:
Toy cars, planes etc.
Play Vehicles & Play Tracks Check ‘Siku’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siku: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29228
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jun 2024 10:27:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Siku Low loader with helicopter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Made of metal and plastic parts
  • - Long-lasting fun due to combination possibilities
  • - Stability and durability
  • - Attention to detail
Long product name Siku Low loader with helicopter :
The long product name of Siku Low loader with helicopter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Low loader with helicopter
More>>>
Siku Low loader with helicopter:
The official description of Siku Low loader with helicopter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Unique, made of metal and plastic parts, the trailer is designed to carry a SIKU police helicopter. Specially shaped, it has a rear protection, and rubber tires will enable the driver to reach almost any place. The set for special tasks, includes a helicopter with a movable propeller and a transparent cockpit. The model will prove useful for the play of small policemen and as an interesting addition to many a collection.

Short summary description Siku Low loader with helicopter:
This short summary of the Siku Low loader with helicopter data-sheet is auto-generated and uses the product title and the first six key specs.

Siku Low loader with helicopter, Truck + Helicopter, Super, 3 yr(s), Metal, Plastic, Blue, Silver

Long summary description Siku Low loader with helicopter:
This is an auto-generated long summary of Siku Low loader with helicopter based on the first three specs of the first five spec groups.

Siku Low loader with helicopter. Product type: Truck + Helicopter, Theme: Super, Recommended age (min): 3 yr(s), Recommended age (max): 99 yr(s), Material: Metal, Plastic, Product colour: Blue, Silver

Features
Product type *
Truck + Helicopter
Product colour *
Blue, Silver
Material *
Metal, Plastic
Recommended age group
Child
Recommended age (min) *
3 yr(s)
Recommended age (max)
99 yr(s)
Suggested gender *
Boy/Girl
Theme
Super
Suitable for outdoor use
Yes
Suitable for indoor use
Yes
Drive type
Push-forward (friction) motor
Target audience details
Early childhood, Family
Number of wheels
10 wheel(s)
Preassembled
Yes
Country of origin
China
Learning & training skills
Learning & training skills
Fine motor skills training, Hand-eye coordination development
Safety warning
EU TSD warning
To be used under direct adult supervision
Weight & dimensions
Width
158 mm
Depth
47 mm
Height
44 mm
Weight & dimensions
Weight
132 g
Packaging data
Package width
38 mm
Package depth
197 mm
Package height
78 mm
Package weight
141 g
Package type
Blister
Quantity per pack
1 pc(s)
Package material
Carton, Plastic
Packaging content
Number of pieces
2 pc(s)
Manual
Yes
Commercial unit type
Consumer unit single
Other features
Packaging languages (ISO 639 format)
Multi
Manual languages (ISO 639 format)
Multi
Certificates
Certification
CE
Sustainability
Sustainability compliance
Yes
Supplier features
(cdm) Seasonalities
Permanent
Country Distributor
Deutschland 1 distributor(s)