Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sigma EF-610 DG ST Slave flash Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sigma
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF-610 DG ST
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6060356
Category
Part of a camera that produces a brief very bright light, used for taking photographs in poor light
camera flashes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sigma: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5218
This statistic is based on the 76090 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74344 free Open Icecat users .
Info modified on: 27 Jan 2018 20:20:27
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sigma EF-610 DG ST Slave flash Black :
The short editorial description of Sigma EF-610 DG ST Slave flash Black

EF-610 DG ST for Pentax
More>>>
Short summary description Sigma EF-610 DG ST Slave flash Black:
This short summary of the Sigma EF-610 DG ST Slave flash Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sigma EF-610 DG ST, Slave flash, Black, 7 s, Pentax, 270°, 90°

Long summary description Sigma EF-610 DG ST Slave flash Black:
This is an auto-generated long summary of Sigma EF-610 DG ST Slave flash Black based on the first three specs of the first five spec groups.

Sigma EF-610 DG ST. Type: Slave flash, Colour of product: Black, Approximate recycling time: 7 s. Battery type: AA. Width: 77 mm, Depth: 117 mm, Height: 139 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15
Testseek has collected 4 expert reviews for Sigma EF-610 DG ST and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
83%