Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sigma APO Macro 150mm F2.8 EX DG HSM Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sigma
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
APO Macro 150mm F2.8 EX DG HSM Sigma
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
104940 show
Show alternative article codes used in the online market place
Category
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
camera lenses
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sigma: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4224
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 12 Oct 2017 03:31:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sigma APO Macro 150mm F2.8 EX DG HSM Black :
The short editorial description of Sigma APO Macro 150mm F2.8 EX DG HSM Black

APO Macro 150mm F2.8 EX DG HSM Sigma
More>>>
Short summary description Sigma APO Macro 150mm F2.8 EX DG HSM Black:
This short summary of the Sigma APO Macro 150mm F2.8 EX DG HSM Black data-sheet is auto-generated and uses the product title and the first six key specs.
Sigma APO Macro 150mm F2.8 EX DG HSM Sigma, 16/12, 0.38 m, 16.4°, Sigma, Black, 7.96 cm
Long summary description Sigma APO Macro 150mm F2.8 EX DG HSM Black :

Sigma APO Macro 150mm F2.8 EX DG HSM Sigma. Lens structure (elements/groups): 16/12, Closest focusing distance: 0.38 m, Diagonal angle of view (max): 16.4°. Compatibility: Sigma. Colour of product: Black. Diameter: 7.96 cm, Filter size: 7.2 cm, Length: 13.6 cm

This is an auto-generated long summary of Sigma APO Macro 150mm F2.8 EX DG HSM Black based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24
Testseek has collected 7 expert reviews for Sigma APO Macro 150mm F2.8 EX DG HSM and the average expert rating is 92 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
92%
Source Review comments Score
photoanswers.co.uk
Updated:
2011-09-24
This 150mm macro lens from Sigma is just right for magnifying macro subjects to lifesize, with a large manual focusing ring and quick, quiet autofocus...
80%