location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sigel DP526 art paper 25 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sigel Check ‘Sigel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DP526
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DP526
Category:
Good-quality paper, usually white, which is used for drawing or painting. Comes in various sizes including A4 and A3 .
Art Paper Check ‘Sigel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sigel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5223
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sigel DP526 art paper 25 sheets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Contemporary all-purpose paper with stone motif for use as letters, invitations, menues, etc.
  • - Fine high-quality paper, 90 gsm, A4 (21 x 29,7 cm)
  • - This motif paper is made of environmentally friendly paper (FSC certified)
  • - 25 sheets for single sided printouts (4-colour print on the front / blank verso)
  • - Suitable for all inkjet/laser printers and copiers
Long product name Sigel DP526 art paper 25 sheets :
The long product name of Sigel DP526 art paper 25 sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Harmony, one-sided, A4, 90gsm, 25sht
More>>>
Short summary description Sigel DP526 art paper 25 sheets:
This short summary of the Sigel DP526 art paper 25 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Sigel DP526, 25 sheets

Long summary description Sigel DP526 art paper 25 sheets:
This is an auto-generated long summary of Sigel DP526 art paper 25 sheets based on the first three specs of the first five spec groups.

Sigel DP526. Sheets quantity: 25 sheets, Product colour: Grey, Print media weight: 90 g/m². Sheet width: 21 cm, Sheet length: 29.7 cm