More>>>
Short summary description Siena Garden 351932 protective handwear Gardening gloves Black, Orange Cotton, Nitril:
This short summary of the Siena Garden 351932 protective handwear Gardening gloves Black, Orange Cotton, Nitril data-sheet is auto-generated and uses the product title and the first six key specs.
Siena Garden 351932, Gardening gloves, Black, Orange, L, Cotton, Nitril
Long summary description Siena Garden 351932 protective handwear Gardening gloves Black, Orange Cotton, Nitril:
This is an auto-generated long summary of Siena Garden 351932 protective handwear Gardening gloves Black, Orange Cotton, Nitril based on the first three specs of the first five spec groups.
Siena Garden 351932. Handwear type: Gardening gloves, Product main colour: Black, Orange, Size (S/M/L): L. Material: Cotton, Nitril