More>>>
Short summary description Siena Garden 319422 protective handwear Gardening gloves Green, Grey Faux leather, Polyester, Spandex:
This short summary of the Siena Garden 319422 protective handwear Gardening gloves Green, Grey Faux leather, Polyester, Spandex data-sheet is auto-generated and uses the product title and the first six key specs.
Siena Garden 319422, Gardening gloves, Green, Grey, L, Faux leather, Polyester, Spandex
Long summary description Siena Garden 319422 protective handwear Gardening gloves Green, Grey Faux leather, Polyester, Spandex:
This is an auto-generated long summary of Siena Garden 319422 protective handwear Gardening gloves Green, Grey Faux leather, Polyester, Spandex based on the first three specs of the first five spec groups.
Siena Garden 319422. Handwear type: Gardening gloves, Product main colour: Green, Grey, Size (S/M/L): L. Material: Faux leather, Polyester, Spandex