location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens iQ800 WT48Y702 tumble dryer Freestanding Front-load 8 kg A+++ White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iQ800
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WT48Y702
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WT48Y702
Category:
Machines used for drying clothes and sheets.
Tumble Dryers Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7948
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:01:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Siemens iQ800 WT48Y702 tumble dryer Freestanding Front-load 8 kg A+++ White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 8 kg White
  • - Condensation
  • - Number of drying programs: 14
  • - TFT Built-in display
  • - Anti-Crease function Delayed start timer
  • - Energy efficiency class: A+++
  • - 175 kWh 65 dB
More>>>
Short summary description Siemens iQ800 WT48Y702 tumble dryer Freestanding Front-load 8 kg A+++ White:
This short summary of the Siemens iQ800 WT48Y702 tumble dryer Freestanding Front-load 8 kg A+++ White data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens iQ800 WT48Y702, Freestanding, Front-load, Condensation, White, Buttons, Rotary, Touch, Right

Long summary description Siemens iQ800 WT48Y702 tumble dryer Freestanding Front-load 8 kg A+++ White:
This is an auto-generated long summary of Siemens iQ800 WT48Y702 tumble dryer Freestanding Front-load 8 kg A+++ White based on the first three specs of the first five spec groups.

Siemens iQ800 WT48Y702. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 8 kg, Drying programs: Wool, Mix, Timed, Quick, Delicate/silk, Jeans/denim, Lingerie, Cotton, Towel, Synthetics, Cycle time: 187 min. Delay start (max): 24 h. Energy efficiency class: A+++, Annual energy consumption: 175 kWh, Heat source: Electric. Depth: 634 mm, Width: 597 mm, Height: 842 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Drying system *
Condensation
Product colour *
White
Door hinge
Right
Control type *
Buttons, Rotary, Touch
Built-in display *
Yes
Display type
TFT
Drum material
Stainless steel
Performance
Rated capacity *
8 kg
Number of drying programs
14
Drying programs *
Wool, Mix, Timed, Quick, Delicate/silk, Jeans/denim, Lingerie, Cotton, Towel, Synthetics
Cycle time *
187 min
Noise level *
65 dB
Anti-Crease function
Yes
Performance
Anti-Crease cycle
120 min
Ergonomics
Delayed start timer *
Yes
Delay start (max)
24 h
Drum interior light
Yes
Child lock
Yes
Self-cleaning *
Yes
Power
Energy efficiency class *
A+++
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Annual energy consumption *
175 kWh
Heat source *
Electric
Weight & dimensions
Width
597 mm
Depth *
634 mm
Height
842 mm