location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens WM14E3S7 washing machine Front-load 7 kg 1400 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WM14E3S7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WM14E3S7
Category:
Machines used for washing clothes.
Washing Machines Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9247
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Dec 2021 12:35:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Siemens WM14E3S7 washing machine Front-load 7 kg 1400 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 7 kg 1400 RPM White
  • - LED
  • - Hygiene/anti-allergy, Black
  • - AquaStop function Load balancing system Foam control system
  • - Delayed start timer Child lock
  • - Spin-drying class: B
  • - 75 dB
  • - 47 L
More>>>
Short summary description Siemens WM14E3S7 washing machine Front-load 7 kg 1400 RPM White:
This short summary of the Siemens WM14E3S7 washing machine Front-load 7 kg 1400 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens WM14E3S7, Front-load, 7 kg, B, 75 dB, 1400 RPM, White

Long summary description Siemens WM14E3S7 washing machine Front-load 7 kg 1400 RPM White:
This is an auto-generated long summary of Siemens WM14E3S7 washing machine Front-load 7 kg 1400 RPM White based on the first three specs of the first five spec groups.

Siemens WM14E3S7. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 75 dB. Washing class: A. Noise level (wash): 56 dB, Maximum spin speed: 1400 RPM. Product colour: White. Width: 600 mm, Depth: 590 mm, Height: 848 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product colour *
White
Display type
LED
Door hinge *
Left
Door opening angle
180°
Cord length
1.6 m
Performance
Rated capacity *
7 kg
Maximum spin speed *
1400 RPM
Spin-drying class *
B
Number of washing programs *
8
Noise level (spin) *
75 dB
Noise level (wash) *
56 dB
Delayed start timer *
Yes
Delay start (max)
24 h
Timer
Yes
Washing programs *
Hygiene/anti-allergy, Black
Minimum spin speed
600 RPM
Performance
Load balancing system *
Yes
AquaStop function *
Yes
Foam control system *
Yes
Ergonomics
Child lock *
Yes
Power
Energy efficiency class (old)
A
Energy consumption washing per cycle
1.05 kWh
Water consumption per cycle *
47 L
Power consumption (typical)
2300 W
Weight & dimensions
Width
600 mm
Depth
590 mm
Height
848 mm
Weight
69 kg
Other features
Washing class
A
Power requirements
220-230V, 50Hz