location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens WM14E3A1 washing machine Front-load 7 kg 1400 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WM14E3A1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WM14E3A1
Category:
Machines used for washing clothes.
Washing Machines Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30439
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 11:57:57
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Siemens WM14E3A1 washing machine Front-load 7 kg 1400 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 7 kg 1400 RPM White
  • - Built-in display LED
  • - Hygiene/anti-allergy, Black, Cotton, Easy care, Hand/wool, Mix, Quick, Delicate/silk
  • - AquaStop function Load balancing system Foam control system
  • - Delayed start timer Remaining time indication Child lock
  • - Spin-drying class: B
  • - 75 dB
More>>>
Short summary description Siemens WM14E3A1 washing machine Front-load 7 kg 1400 RPM White:
This short summary of the Siemens WM14E3A1 washing machine Front-load 7 kg 1400 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens WM14E3A1, Front-load, 7 kg, B, 75 dB, 1400 RPM, 165 kWh

Long summary description Siemens WM14E3A1 washing machine Front-load 7 kg 1400 RPM White:
This is an auto-generated long summary of Siemens WM14E3A1 washing machine Front-load 7 kg 1400 RPM White based on the first three specs of the first five spec groups.

Siemens WM14E3A1. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 75 dB. Washing class: A. Noise level (wash): 56 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 165 kWh, Annual water consumption washing: 10686 L. Product colour: White. Width: 600 mm, Depth: 590 mm, Height: 848 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product colour *
White
Built-in display *
Yes
Display type
LED
Door hinge *
Left
Door opening angle
180°
Door colour
White
Drum material
Stainless steel
Tub material
Plastic
Cord length
1.6 m
Drum volume
55 L
Performance
Rated capacity *
7 kg
Maximum spin speed *
1400 RPM
Spin-drying class *
B
Noise level (spin) *
75 dB
Noise level (wash) *
56 dB
Delayed start timer *
Yes
Delay start (max)
24 h
Cycle time (max)
215 min
Washing programs *
Hygiene/anti-allergy, Black, Cotton, Easy care, Hand/wool, Mix, Quick, Delicate/silk
Adjustable spin speed
Yes
Load balancing system *
Yes
AquaStop function *
Yes
Foam control system *
Yes
Performance
Residual moisture
53%
Ergonomics
Child lock *
Yes
Remaining time indication *
Yes
Adjustable feet
Yes
Feet adjustment
1.5 cm
Power
Energy efficiency class (old)
A+++
Energy consumption washing per cycle
0.72 kWh
Power consumption (off)
0.2 W
AC input frequency
50 Hz
Weight & dimensions
Width
600 mm
Depth
590 mm
Height
848 mm
Weight
69 kg
Door diameter
30 cm
Depth with door open
99 cm
Other features
Washing class
A
Annual energy consumption washing
165 kWh
Annual water consumption washing
10686 L