location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens WK14D540EE washer dryer Built-in Front-load White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WK14D540EE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WK14D540EE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4242003477090
Category:
A washing machine with an inbuilt tumble dryer, so clothes can be washed and dried.
Washer Dryers Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10743
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Mar 2024 11:51:31
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Siemens WK14D540EE washer dryer Built-in Front-load White:
This short summary of the Siemens WK14D540EE washer dryer Built-in Front-load White data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens WK14D540EE, Front-load, Built-in, White, Left, Buttons, Rotary, LED

Long summary description Siemens WK14D540EE washer dryer Built-in Front-load White:
This is an auto-generated long summary of Siemens WK14D540EE washer dryer Built-in Front-load White based on the first three specs of the first five spec groups.

Siemens WK14D540EE. Loading type: Front-load, Appliance placement: Built-in, Product colour: White. Rated capacity (washing & drying): 4 kg, Maximum spin speed: 1400 RPM, Rated capacity (washing): 6 kg. Cord length: 2.2 m. Water consumption washing per cycle: 45 L, Water consumption washing & drying per cycle: 79 L, Energy consumption washing per cycle: 1.02 kWh. Depth: 584 mm, Width: 595 mm, Height: 820 mm

Design
Appliance placement *
Built-in
Loading type *
Front-load
Product colour *
White
Custom panel-ready
Yes
Door hinge *
Left
Control type
Buttons, Rotary
Built-in display *
Yes
Display type
LED
Drum material
Stainless steel
Drum volume
52 L
Door panel included
No
Certification
CE, VDE
Performance
Rated capacity (washing) *
6 kg
Cycle time washing
338 min
Washing programs *
Blouse/shirt, Hand/wool, Mix, Quick, Delicate/silk
Rated capacity (washing & drying) *
4 kg
AquaStop function *
Yes
Delayed start timer *
Yes
Delay start (max)
24 h
Adjustable spin speed *
Yes
Minimum spin speed
600 RPM
Noise level (wash) *
57 dB
Noise level (spin) *
74 dB
Noise level (drying) *
60 dB
Maximum spin speed *
1400 RPM
Foam control system
Yes
Load balancing system
Yes
Ergonomics
Cord length
2.2 m
Remaining time indication *
Yes
Child lock *
Yes
Power
Energy consumption washing per cycle
1.02 kWh
Water consumption washing per cycle *
45 L
Energy consumption washing & drying per cycle
4.81 kWh
Water consumption washing & drying per cycle *
79 L
Connected load
2300 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Current
10 A
Other features
Washing class
A
Annual energy consumption washing
204 kWh
Annual water consumption washing
9000 L
Annual energy consumption washing & drying
962 kWh
Annual water consumption washing & drying
15800 L
Energy efficiency class (old)
B
Weight & dimensions
Width
595 mm
Depth *
584 mm
Height
820 mm
Weight
85 kg
Package width
650 mm
Package depth
670 mm
Package height
890 mm
Package weight
88 kg