Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens VSZ6XTRM1 Cylinder vacuum 5L 1800W Silver vacuum

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VSZ6XTRM1
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VSZ6XTRM1
Category
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
vacuums
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5861
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 14 Dec 2017 18:08:12
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Siemens VSZ6XTRM1 Cylinder vacuum 5L 1800W Silver vacuum:
This short summary of the Siemens VSZ6XTRM1 Cylinder vacuum 5L 1800W Silver vacuum data-sheet is auto-generated and uses the product title and the first six key specs.
Siemens VSZ6XTRM1, 1800 W, 220 - 240V, 50Hz, 10A, Cylinder vacuum, Dust bag, 5 L, Silver
Long summary description Siemens VSZ6XTRM1 Cylinder vacuum 5L 1800W Silver vacuum :

Siemens VSZ6XTRM1. Maximum input power: 1800 W, Power requirements: 220 - 240V, 50Hz, 10A. Type: Cylinder vacuum, Dust container type: Dust bag, Dust capacity: 5 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Cleaning type: Dry. Cord length: 9.3 m. Weight: 8.4 kg, Width: 238 mm, Depth: 307 mm

This is an auto-generated long summary of Siemens VSZ6XTRM1 Cylinder vacuum 5L 1800W Silver vacuum based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.