location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens SUPER XS dino e 2200 W 3.5 L Dry Bagless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SUPER XS dino e 2200 W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS59A22
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4242003614136
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69035
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Oct 2021 11:44:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Siemens SUPER XS dino e 2200 W 3.5 L Dry Bagless
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3.5 L 2200 W Red
  • - Dry Bagless
  • - Active-air-clean Filtering 82 dB
More>>>
Short summary description Siemens SUPER XS dino e 2200 W 3.5 L Dry Bagless:
This short summary of the Siemens SUPER XS dino e 2200 W 3.5 L Dry Bagless data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens SUPER XS dino e 2200 W, 2200 W, Dry, Bagless, 3.5 L, Active-air-clean, Filtering

Long summary description Siemens SUPER XS dino e 2200 W 3.5 L Dry Bagless:
This is an auto-generated long summary of Siemens SUPER XS dino e 2200 W 3.5 L Dry Bagless based on the first three specs of the first five spec groups.

Siemens SUPER XS dino e 2200 W. Maximum input power: 2200 W. Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 3.5 L. Vacuum air filtering: Active-air-clean, Dirt separating method: Filtering, Noise level: 82 dB. Product colour: Red