location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens TE706201RW coffee maker Espresso machine 2.1 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TE706201RW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TE706201RW
Category:
Machine used to make coffee.
Coffee Makers Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7319
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Nov 2023 10:31:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Siemens TE706201RW coffee maker Espresso machine 2.1 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Espresso machine 2.1 L
  • - 2 cups 19 bar
  • - Built-in grinder
  • - Cappuccino making
  • - 1700 W
More>>>
Short summary description Siemens TE706201RW coffee maker Espresso machine 2.1 L:
This short summary of the Siemens TE706201RW coffee maker Espresso machine 2.1 L data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens TE706201RW, Espresso machine, 2.1 L, Built-in grinder, 1700 W

Long summary description Siemens TE706201RW coffee maker Espresso machine 2.1 L:
This is an auto-generated long summary of Siemens TE706201RW coffee maker Espresso machine 2.1 L based on the first three specs of the first five spec groups.

Siemens TE706201RW. Product type: Espresso machine, Water tank capacity: 2.1 L, Capacity in cups: 2 cups, Built-in grinder. Power: 1700 W

Performance
Capacity in cups *
2 cups
Maximum operating pressure
19 bar
Built-in grinder *
Yes
Coffee beans capacity
300 g
Product type *
Espresso machine
Water tank capacity *
2.1 L
Cooking functions & programs
Multi beverage *
No
Cappuccino making *
Yes
Ergonomics
Removable water tank
Yes
Removable drip tray
Yes
Ergonomics
Cord storage
Yes
Cord length
1 m
Illuminated on/off switch
Yes
Power
Power *
1700 W
Weight & dimensions
Weight
11.5 kg
Packaging data
Package dimensions (WxDxH)
510 x 355 x 425 mm
Package weight
12.8 kg
Other features
Dimensions (WxDxH)
385 x 320 x 445 mm
Type
Coffee/Espresso