location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens TE506209RW coffee maker Fully-auto Espresso machine 1.7 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TE506209RW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TE506209RW
Category:
Machine used to make coffee.
Coffee Makers Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15167
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Nov 2023 10:31:31
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Siemens TE506209RW coffee maker Fully-auto Espresso machine 1.7 L:
This short summary of the Siemens TE506209RW coffee maker Fully-auto Espresso machine 1.7 L data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens TE506209RW, Espresso machine, 1.7 L, Coffee beans, Built-in grinder, 1600 W, Black

Long summary description Siemens TE506209RW coffee maker Fully-auto Espresso machine 1.7 L:
This is an auto-generated long summary of Siemens TE506209RW coffee maker Fully-auto Espresso machine 1.7 L based on the first three specs of the first five spec groups.

Siemens TE506209RW. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.7 L, Coffee input type: Coffee beans, Number of spouts: 2, Built-in grinder. Power: 1600 W. Product colour: Black

Performance
Coffee maker type *
Fully-auto
Maximum operating pressure
15 bar
Built-in grinder *
Yes
Adjustable grinder settings
Yes
Coffee beans capacity
300 g
Milk tank
No
Number of spouts
2
Hot water system *
Yes
Adjustable temperature
Yes
Number of temperature settings
3
Steam pipe
Yes
Appliance placement *
Countertop
Product type *
Espresso machine
Adjustable water quantity
Yes
Water tank capacity *
1.7 L
Coffee input type *
Coffee beans
Automatic anti-calc
Yes
Self-cleaning
Yes
Cooking functions & programs
Multi beverage *
Yes
Espresso making *
Yes
Hot milk making
Yes
Ergonomics
Built-in display *
No
Removable water tank
Yes
Product colour *
Black
Removable drip tray
Yes
Cord storage
Yes
Cord length
1 m
Illuminated on/off switch
Yes
Power
Power *
1600 W
AC input voltage
220–240
AC input frequency
50 - 60 Hz
Auto power off
Yes
Weight & dimensions
Width
280 mm
Depth
479 mm
Height
385 mm
Weight
10.7 kg
Packaging data
Package width
360 mm
Package depth
430 mm
Package height
520 mm
Package weight
11.8 kg
Source Testseek summary Average rating
Reviews
Updated:
2014-12-21 07:57:36
Uk has collected 2 expert reviews for Siemens TE506209RW coffee maker Fully-auto Espresso machine 1.7 L and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
coffeemachinesreviews.co.uk
Updated:
2014-12-21 07:57:36
The Siemens TE506209RW may look like something you'd find in an operating theatre, with its series of dials and the hose-like steam arm. If you have a particularly sterile-looking kitchen then this coffee machine will fit in very well.This machine is very...
Bottom line There's not much to dislike with this machine - it's priced highly because it lacks nothing. As mentioned earlier, it won't suit everybody's kitchen but that's really a matter of personal taste, and if coffee isn't all important to you then it will take u...
90%