location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens SX66T096EU dishwasher Fully built-in 13 place settings

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SX66T096EU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SX66T096EU show
Show alternative article codes used in the online market place
Category:
Machine for washing dishes automatically.
Dishwashers Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13889
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2021 16:52:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Siemens SX66T096EU dishwasher Fully built-in 13 place settings
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fully built-in
  • - 13 place settings
  • - 44 dB
  • - AquaStop function 24 h Delayed start timer
Long product name Siemens SX66T096EU dishwasher Fully built-in 13 place settings :
The long product name of Siemens SX66T096EU dishwasher Fully built-in 13 place settings. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SX66T096EU, A+++, 44 db, 6 L, 0.71 kWh, 165 min, 1.7 m, 2400 W
More>>>
Siemens SX66T096EU dishwasher Fully built-in 13 place settings:
The official description of Siemens SX66T096EU dishwasher Fully built-in 13 place settings as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Leistung und Verbrauch
- Fassungsvermögen: 13 Maßgedecke
- Energieeffizienzklasse: A+++
- Energieverbrauch 205 kWh/Jahr auf der Grundlage von 280 Standardreinigungszyklen bei Kaltwasserbefüllung und dem Verbrauch der Betriebsarten mit geringer Leistungsaufnahme. Der tatsächliche Energieverbrauch hängt von der Art der Nutzung des Geräts ab
- Energieverbrauch im Programm Eco 50: 0,71 kWh
- Leistungsaufnahme ausgeschaltet / nicht ausgeschaltet: 0,6 W / 0,6 W
- Wasserverbrauch 2053 Liter/Jahr, auf der Grundlage von 280 Standardreinigungszyklen. Der tatsächliche Wasserverbrauch hängt von der Art der Nutzung des Geräts ab
- Wasserverbrauch im Programm Eco 50: 7,0 l
- Trocknungseffizienzklasse: A auf einer Skala von G (geringste Effizienz) bis A (höchste Effizienz)
- Die Angaben im Datenblatt beziehen sich auf das Programm Eco 50. Dieses Programm ist zur Reinigung normal verschmutzten Geschirrs geeignet und in Bezug auf den kombinierten Energie- und Wasserverbrauch am effizientesten
- Programmdauer im Programm Eco 50: 165 min
- Dauer des nicht ausgeschalteten Zustands: 0 min
- Geräusch: 44 dB(A) re 1 pW
- Vollintegrierbar
- Wasserverbrauch im Programm Auto 45-65°C: ab 6 l, je nach Verschmutzung

Programme und Sonderfunktionen
- 6 Programme: Auto 65-75, Auto 45-65,
- Auto 35-45, Eco 50, Schnell 45, Vorspülen
- 4 Sonderfunktionen: Glanztrocknen, intensiveZone, varioSpeed, Hygiene-Funktion

Spül- / Trocknungstechnologie
- Zeolith-Trocknen
- Wasser-Managementsystem
- Aqua-Sensor, Beladungs-Sensor

Sicherheit
- aquaStop mit lebenslanger Garantie
- Türverriegelung

Komfort
- varioSchublade
- emotionLight blau
- metalTouch-Bedienung (metallic)
- varioFlexPlus-Körbe
- Korbfarbe: silber mit Griffauszug
- Höhenverstellbarer Oberkorb mit rackMatic (3-stufig)
- Umklappbare Tellerreihen im Oberkorb (6x)
- Umklappbare Tellerreihen im Unterkorb (6x)
- dosierAssistent
- Startzeitvorwahl: 1-24 Stunden
- Elektronische Restzeit-Anzeige in Minuten
- infoLight - blau
- Tür mit Servo-Schloss

Technische Informationen und Zubehör
- Farbe Anzeige-Elemente: blau/weiß
- Inkl. Dampfschutz-Blech

Short summary description Siemens SX66T096EU dishwasher Fully built-in 13 place settings:
This short summary of the Siemens SX66T096EU dishwasher Fully built-in 13 place settings data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens SX66T096EU, Fully built-in, Stainless steel, 1.7 m, 1.4 m, 1.7 m, CE VDE

Long summary description Siemens SX66T096EU dishwasher Fully built-in 13 place settings:
This is an auto-generated long summary of Siemens SX66T096EU dishwasher Fully built-in 13 place settings based on the first three specs of the first five spec groups.

Siemens SX66T096EU. Appliance placement: Fully built-in, Control panel colour: Stainless steel, Cord length: 1.7 m. Number of place settings: 13 place settings, Noise level: 44 dB, Cycle time: 165 min. Water consumption per cycle: 6 L, Energy consumption per cycle: 0.71 kWh, Connected load: 2400 W. Width: 598 mm, Depth: 550 mm, Height: 865 mm. Drying class: A, Installation compartment dimensions (WxDxH): 925 x 600 x 550 mm, Annual energy consumption: 205 kWh

Design
Appliance placement *
Fully built-in
Door colour *
Not applicable
Control panel colour
Stainless steel
Cord length
1.7 m
Inlet hose length
1.4 m
Outlet hose length
1.7 m
Certification
CE VDE
Performance
Noise level *
44 dB
Number of place settings *
13 place settings
Number of washing programs *
6
Cycle time *
165 min
Integrated timer
Yes
Delayed start timer
Yes
Delay start (max)
24 h
AquaStop function *
Yes
Ergonomics
Remaining time indication
Yes
Ergonomics
Interior light
Yes
Power
Energy efficiency class (old)
A+++
Energy consumption per cycle
0.71 kWh
Water consumption per cycle *
6 L
Connected load
2400 W
AC input frequency
50 - 60 Hz
Weight & dimensions
Depth
550 mm
Height
865 mm
Weight
46 kg
Width *
598 mm
Other features
Drying class
A
Installation compartment dimensions (WxDxH)
925 x 600 x 550 mm
Annual energy consumption
205 kWh
Annual water consumption
2053 L