location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens SX56T556EU dishwasher Semi built-in 13 place settings

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SX56T556EU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SX56T556EU show
Show alternative article codes used in the online market place
Category:
Machine for washing dishes automatically.
Dishwashers Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27300
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Siemens SX56T556EU dishwasher Semi built-in 13 place settings
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Semi built-in
  • - 13 place settings
  • - 42 dB
  • - AquaStop function 24 h Delayed start timer
More>>>
Short summary description Siemens SX56T556EU dishwasher Semi built-in 13 place settings:
This short summary of the Siemens SX56T556EU dishwasher Semi built-in 13 place settings data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens SX56T556EU, Semi built-in, Black, Stainless steel, LCD, 1.7 m, 1.4 m, 1.7 m

Long summary description Siemens SX56T556EU dishwasher Semi built-in 13 place settings:
This is an auto-generated long summary of Siemens SX56T556EU dishwasher Semi built-in 13 place settings based on the first three specs of the first five spec groups.

Siemens SX56T556EU. Appliance placement: Semi built-in, Control panel colour: Black, Stainless steel, Display type: LCD. Number of place settings: 13 place settings, Noise level: 42 dB, Cycle time: 150 min. Water consumption per cycle: 10 L, Energy consumption per cycle: 0.8 kWh, Connected load: 2400 W. Width: 598 mm, Depth: 573 mm, Height: 865 mm. Package dimensions (WxDxH): 660 x 680 x 920 mm

Design
Appliance placement *
Semi built-in
Door colour *
Not applicable
Control panel colour
Black, Stainless steel
Display type
LCD
Concealed heating element
Yes
Cord length
1.7 m
Inlet hose length
1.4 m
Outlet hose length
1.7 m
Certification
CE, VDE
Performance
Noise level *
42 dB
Number of place settings *
13 place settings
Number of washing programs *
6
Cycle time *
150 min
Delayed start timer
Yes
Delay start (max)
24 h
AquaStop function *
Yes
AquaSensor function
Yes
Ergonomics
Child lock
Yes
Remaining time indication
Yes
Power
Energy efficiency class (old)
A+++
Energy consumption per cycle
0.8 kWh
Water consumption per cycle *
10 L
Connected load
2400 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Depth
573 mm
Height
865 mm
Weight
49 kg
Width *
598 mm
Packaging data
Package dimensions (WxDxH)
660 x 680 x 920 mm
Other features
Washing class
A
Drying class
A
Number of cycles
280
Quick wash
Yes
Installation compartment dimensions (WxDxH)
600 x 573 x 925 mm
Annual energy consumption
234 kWh
Annual water consumption
2800 L
Brand Image Product code Product Stock Price from
Siemens iQ500 SM55E531CH dishwasher Semi built-in 12 place settings Siemens iQ500 SM55E531CH dishwasher Semi built-in 12 place settings
(show image)
SM55E531CH SM55E531CH 0.00
(excl. VAT)
0 (incl. VAT)